CT3 Checkpoint Friendly Apex X2 17” Backpack

This lightweight backpack fits up to 17” laptops and features plenty of space for all your business essentials. CODi Checkpoint Friendly cases are designed to save time and eliminate hassle while navigating airport security. CT3 cases feature two distinct compartments hinged by military grade ballistic nylon, which allow the case to lie flat while passing through airport x-ray machines and eliminate the need to remove the laptop from the case. Travelers can simply grab the case from the conveyor with one hand and go - the case secures itself with a zipper between the compartments. 

Manufacturer Part Number
C6070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • MATERIALS: SX2™ Ballistic Nylon / 210D Nylon Lining
  • COLOR: Black
  • DIMENSIONS: 12.5” x 18” x 8.5“
  • WEIGHT: 2.6 lbs
  • WARRANTY: Forever Guarantee
  • PART NUMBER: C6070