E2416H Widescreen LCD Monitor

Every feature you value.

A reliable and affordable 24” monitor with essential features that meet everyday office demands.

  • Essential features: Great display quality at multiple angles with VESA-mount compatibility and tilt options, as well as a VGA and DisplayPort.
  • Dependable performance: Uncompromising quality testing standards with 3-year warranty and service ensure long-term performance.
  • Eco-conscious design: Save energy with power-efficient features.

Manufacturer Part Number
E2416H
EAN/UPC
0884116186557,884116186557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Color 
Black

Diagonal Viewing Size 
24 inches

Aspect Ratio
Widescreen (16:9)

Panel Type, Surface 
TN

Optimal Resolution 
1920 x 1080 @ 60 Hz

Contrast Ratio 
1000:1 (typical)

Brightness 
250 cd/m² (typical)

Response Time 
5 ms typical (Black to White)

Viewing Angle 
160° vertical / 170° horizontal

Color Support 
16.7 million colors

Pixel Pitch 
0.27675 x 0.27675 mm

Backlight Technology 
WLED

Display Type 
Widescreen Panel Display

Display Screen Coating 
Anti-Glare with 3H hardness

Audio Output 
No

StandFlat Panel Mount Interface
VESA (100 mm)

Connectivity

DP, VGA

Adjustability: Tilt

Built-in Devices: N.A.

Security

Security lock slot (cable lock sold separately)

Dimensions

Dimension with Stand
Height with stand (compressed /extended): 427.58 mm (16.83 inches)
Depth: 180.0 mm (7.09 inches)
Width: 566.96 mm (22.32 inches)

Dimension without stand
Height without stand: 334.58 mm (13.17 inches)
Depth without stand: 50.5 mm (1.99 inches)
Width without stand: 566.96 mm (22.32 inches)

Preset Display Area (H x V) 
158818.19 sq-mm (246.11 sq-inches)

Weight (panel only - for VESA mount) 
2.91 kg (6.42 lb)

Weight (with packaging) 
5.23 kg (11.53 lb)

Power

Voltage Required
100 VAC to 240 VAC / 50 Hz or 60 Hz ± 3 Hz / 0.8 A (typical)

Power Consumption (Operational)
22 W (Typical). 
16.3W (Energy Star)

Power Consumption Standby / Sleep
Less than 0.3 W

Environmental

Temperature Range Operating 
0 °C to 40 °C (32 °F to 104 °F)

Temperature Range Non-operating 
Storage: -20 °C to 60 °C (-4 °F to 140 °F)
Shipping: -20 °C to 60 °C (-4 °F to 140 °F)

Humidity Range Operating 
10% to 80% (non-condensing)

Humidity Range Non-operating 
Storage: 5% to 90% (non-condensing)
Shipping: 5% to 90% (non-condensing)

Altitude Operating 
5,000 m (16,404 ft) (maximum)

Altitude Non-operating 
12,191 m (40,000 ft) (maximum)

Warranty

Specifications - Service / Support Details

3-Year Advanced Exchange Service2

Regulatory

Product Safety, EMC and Environmental Datasheets (In English)
Dell Regulatory Compliance Home Page (In English)
Dell and the Environment (In English)

Compliant StandardsENERGY STAR
EPEAT Gold5
CECP
TCO