ZBook 14 G2 Mobile Workstation (ENERGY STAR)

Create anywhere using HP’s thinnest and lightest ZBook workstation Ultrabook™ in a 14” diagonal screen size. This customizable workstation delivers impressive professional 3D graphics and outstanding performance even from the most demanding applications. All in all, an unprecedented sleek and stylish design.

Innovate anywhere

Take powerful computing where you need to work. The ZBook 14 Mobile Workstation’s innovative sleek design is impressive on the road, at client sites, and satellite offices. HP’s workstation Ultrabook™ redefines mobile computing.

Optimize performance

Get the performance you need with HP’s thinnest and lightest mobile workstations equipped with Windows 8.1, the latest 5th generation Intel Core™ i5/i7 processors, professional AMD FirePro™ 3D graphics, optional touch and the HP Z Turbo Drive for exceptional storage performance.

Never lets you down

Confidently take on your workday with the durable and reliable HP ZBook 14. This ZBook mobile workstation is designed to undergo MIL-STD 810G testing and underwent 115,000 hours of testing in the HP Total Test Process. ISV-certifications help ensure that your ZBook works with the workstation applications you need to get the job done.

Manufacturer Part Number
P3E29UT#ABA
EAN/UPC
0889894344373,889894344373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10 versions, Windows 8.1 versions, Windows 7 versions, Ubuntu Linux, or FreeDOS
  • Thin and light form factor and industrial design
  • Durable HP Duracase with magnesium-reinforced chassis, HP DuraFinish with brushed aluminum on top cover and smooth aluminum around top, right, and left sides chassis with hematite /graphite color, HP DisplaySafe frame, latch- less design with precision aluminum-alloy hinges, optional backlight keyboard in full aluminum deck, chemically strengthened glass touchpad, and updated system functions indicators
  • Passed the military standard Mil-Std-810G testing for drop, vibration, shock, high temperature, low temperature, temperature shock, dust, altitude, and humidity
  • Workstation-caliber AMD® FirePro® discrete graphics: AMD FirePro M4150 (1 GB dedicated GDDR5); AMD EnduroTM graphics technology enabled for improved battery life.
  • ISV certified to provide fast and reliable performance with workstation applications, including manipulation of 3D textures
  • Choice of 5th generation Intel® CoreTM i7 and i5 processors
  • Intel Core i7 with vPro and Core i5 with vPro technology (optional)
  • HP Performance Advisor for optimal configuration, compatibility and performance
  • Up to two DDR3L SODIMMs, for system memory up to 16GB
  • Supports up to 3 independent displays via internal LCD Panel, system DisplayPort, system VGA, or using the HP UltraSlim Docking Station DisplayPort and VGA ports (sold separately).
  • Supports DisplayPort 1.2 monitors
  • DTS Studio SoundTM HD audio optimized for high fidelity audio with immersive surround sound with deep, rich bass and crystal clear dialog without distortion at high volume
  • Choice of battery solutions: primary 3-cell (50 WHr) HP Long Life Battery, and optional secondary 6-cell (60 Whr) slice battery
  • 2 discrete buttons with LED indicator for convenient one touch access: Wireless On/Off, Volume Mute
  • Widescreen 14-inch diagonal anti-glare LED-backlit display:
  • o HD (1366 x 768 eDP with standard viewing angle , HD+ (1600 x 900) eDP with standard viewing angle, FHD (1920x1080) eDP with PSR with ultra-wide viewing angle, FHD (1920x1080) touch enabled eDP with PSR with ultra-wide viewing angle
  • Supports a broad range of wireless LAN and wireless WAN options, including 4G LTE, for connectivity on the go.
  • Internal storage options include:
  • o Choice of tool free capable, user-removable hard drive up to 1 TB with HP 3D DriveGuard protection
  • o SATA 6 Gb/s 128/180/240/256/512 GB Solid State Drive or 180/256 GB SED Solid State Drive or 256 GB Z Turbo Drive (PCIe SSD)
  • Security features including HP Client Security Manager, with central management
  • Low halogen, ENERGY STAR® certified and EPEAT® TBD registered in the U.S. EPEAT status varies by country- please see epeat.net
  • HP BIOS self-healing technology including HP Sure Start to prevent, detect, and remedy known and unknown BIOS attacks