RD700-M ATX12V & EPS12V Power Supply

Manufacturer Part Number
RD700-M
EAN/UPC
0898745073485,898745073485
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Spec:

Model: RD700-M
Type: ATX12V V2.3
Maximum Power : 700W
Fans : Single 140mm Fan
PFC : Active
Main Connector : 24Pin
+12V Rails : Single
SLI : Yes
Modular : Semi-Modular
Over Voltage Protection : Yes
Input Voltage : 100 - 240 V
Input Frequency Range : 50/60 Hz
Input Current : 12A/ 7A
Output : +3.3V@24A, +5V@30A, +12V@56A, -12V@0.8A, +5VSB@3A
Approvals : UL, FCC
Dimensions : 6.5" x 5.9" x 3.39" (W x D x H)
Weight : 4.80lbs

Connectors:

Connectors :

  • 1 x Main connector (24Pin) - hardwired
  • 1 x 12V connector (4+4Pin) - hardwired
  • 3 x (6+2) pin PCI-E connectors
  • 3 x peripheral connectors
  • 7 x SATA
  • 1 x floppy connector
Protection:

Over Current Protection: Yes
Over Voltage Protection:Yes
Over Power Protection: Yes
Over Temperature Protection: Yes
Under Voltage Protection: Yes
Short Circuit Protection: Yes