Galaxy S6 edge+ Wallet Flip Cover, Black Sapphire

The Samsung Galaxy S6 edge+ Wallet Flip Cover was developed with the user’s lifestyle in mind. This smart case, designed to protect and enhance the Galaxy S6 edge+ smartphone, combines protection with style and convenience. Accented with polyurethane leather and available in multiple colors, this case provides as much style as it does function. Need to travel light? No problem! This ultra slim flip cover features a card pocket for carrying a credit card, debit card, driver’s license, etc.

Manufacturer Part Number
EF-WG928PBEGUS
EAN/UPC
0887276116129,887276116129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents Galaxy S6 edge+ Wallet Flip Cover, Black Sapphire

Color Black Sapphire

Material Polyurethane Leather

Compatibility Galaxy S6 edge+