Galaxy S6 edge+ S-View Flip Cover, Clear Black Sapphire

The Samsung Galaxy S6 edge+ S-View Flip Cover, Clear protects your entire handset, including your screen, when it is not in use and is easily flipped open for full access to your device. When closed, the S-View Cover, Clear offers instant, full screen access to critical information, thanks to the Samsung ID chip. Press the power key to check the time, weather and other status items like missed calls and texts. Accept or reject incoming calls with just a swipe through the front folio. The S-View Cover, Clear allows you to see through the entire front folio, a perfect complement to your stylish Galaxy Galaxy S6 edge+ and interact with incoming calls, alarms and events.

Manufacturer Part Number
EF-ZG928CBEGUS
EAN/UPC
0887276118529,887276118529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Galaxy S6 edge+ S-View Flip Cover, Clear Black Sapphire

Color

  • Black Sapphire

Material

  • Polycarbonate

Compatibility

  • Galaxy S6 edge+