Galaxy S6 edge+ S-View Flip Cover, Black Sapphire

The Samsung Galaxy S6 edge+ S-View Flip Cover protects your screen when it is not in use and is easily flipped open for full access to the screen. When closed, the S-View cover offers instant access to critical features through a unique window interface, thanks to the Samsung ID chip. View the home screen to check the time, weather and other status items. Accept or reject incoming calls with just a swipe, or reject calls with a preset message. Control your music playback directly on the S-View screen. If you miss anything, notifications are shown in the recent activity menu of your S-View cover. Swipe the right icon to quickly access your phone's camera, without opening the cover, to quickly take pictures or video to capture the moment. Swipe the left icon to access your favorite contacts for easy dialing with your flip cover closed.

Manufacturer Part Number
EF-CG928PBEGUS
EAN/UPC
0887276118628,887276118628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents Galaxy S6 edge+ S-View Flip Cover, Black Sapphire

Color Black Sapphire

Material Polyurethane Leather

Compatibility Galaxy S6 edge+