
Several years ago, Draper introduced the Access line of projection screens as a breakthrough in screen design. The concept was born out of input from our customers, and the Access is one of our most popular products.
Today the Access has been redesigned, again based on customer input. The improvements make better use of the limited space above the ceiling, and make the Access even easier to install.
Note:
Part number: 140030U
Surface material: Matt White XT1000V
Image Format: HDTV
Diagonal size: 133"
Image/Viewable area: 65" x 116"
Case length: 143"
Product weight: 89 pounds
Shipping weight: 121 pounds