
Several years ago, Draper introduced the Access line of projection screens as a breakthrough in screen design. The concept was born out of input from our customers, and the Access is one of our most popular products.
Today the Access has been redesigned, again based on customer input. The improvements make better use of the limited space above the ceiling, and make the Access even easier to install.
Note:
Part number: 139033U
Surface material: Matt White XT1000E
Image Format: HDTV
Diagonal size: 161"
Image/Viewable area: 79" x 140"
Overall size: 84" x 144"
Case length: 158"
Product weight: 104 pounds
Shipping weight: 123 pounds