OM-D E-M10 Mark II Mirrorless Camera Body only

GET SERIOUS
WITHOUT GETTING COMPLICATED

The OM-D E-M10 Mark II is a sophisticated but easy to use camera. Whether you’re new to photography or a photo enthusiast looking to maximize your creativity, the E-M10 Mark II delivers flawless image quality thanks to its sophisticated image stabilization in a compact profile with intuitively placed controls.

BEST-IN-CLASS
5-AXIS IMAGE STABLIZATION
The Olympus-pioneered 5-axis Image Stabilization is the most sophisticated form of image stabilization available on the market and delivers razor sharp images, flawless hand-held low light shots and super smooth video.

Manufacturer Part Number
V207050BU000
EAN/UPC
0050332189928,050332189928
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type Micro Four Thirds interchangeable lens system camera
Memory SD Memory Card (SDHC, SDXC, UHS-I/II compatible, Eye-Fi Card compatible* ) *Not compatible with Endless Memory.
Sensor size
  17.3mm (H) x 13.0mm (V)
Lens mount Micro Four Thirds Mount

IMAGE SENSOR
Product type
4/3 Live MOS Sensor
Number of pixels / aspect ratio Number of effective pixels: Approx. 16.1 million pixels Total number of pixels: Approx. 17.2 million pixels Aspect ratio: 1.33 (4:3)
Dust reduction Supersonic Wave Filter (image sensor dust reduction system)

 

Recording(Still)
Recording format
DCF, DPOF compatible / Exif, PRINT Image Matching III, MPO compatible
File format RAW (12-bit lossless compression), JPEG, RAW+JPEG, MPO(3D still)
Recording image size RAW: 4608 x 3456 pixels JPEG: 4608 x 3456 pixels - 640 x 480 pixels

Image Stabilization System
Type
Built-in 5-axis* sensor-shift image stabilization for movie and still photos *compensates for yaw/pitch/roll/vertical shift/horizontal shift
Modes S-IS AUTO, S-IS1, S-IS2, S-IS3, OFF
Live View image stabilization Activation by half-press or enlarging view
Focal length setting Adjustable
Lens IS priority Selectable

Stabilization performance
4.0 EV steps*
*Based on measurement conditions.
When using M.Zuiko Digital ED 14-42mm F3.5-6.3 EZ (focal length =42mm (35mm equivalent with 84mm))

 Available manual focal length setting Input focal length: 8, 9, 10, 12, 15,16, 17.5,18, 24, 25, 28, 30, 35, 40, 42.5, 48, 50, 55, 65, 70, 75, 80, 85, 90, 100, 105, 120, 135, 150, 180, 200, 210, 250, 300, 350, 400, 500, 600, 800, 1000

 

VIEWFINDER
Finder type
Eye-level OLED viewfinder, approx. 2.36M-dot
Field of view / Viewfinder magnification Approx. 100% / Approx. 1.08x*1 - 1.23x*2 (-1m-1, 50mm lens, Infinity) *1: at Finder Style 1, 2 (aspect 4:3) *2: at Finder Style 3 (aspect 4:3)
Eye point / Diopter adjustment range Approx. 19.2mm (-1m-1, Distance from rear lens surface) / -4 ~ +2m-1
Preview Live View preview with depth of field preview lock
Display Grid Off, normal grid, golden grid, scale, diagonal, movie grid
Level Gauge 2-axis (horizontal/vertical) level gauge
Finder Style 3 styles
Brightness / color temperature control Adaptive brightness technology, ±2 level manual control /±3 level manual control
S-OVF (Simulated OVF) Expands the Live View dynamic range. *Available in the EVF when in P, A, S and M modes. Art filter, WB and exposure are not reflected in EVF.
Eyecup Interchangeable with separately available EP-16 eyecup

LIVE VIEW

Live View
Approx. 100% field of view,
exposure compensation preview, WB adjustment preview,
gradation preview, face detection preview (up to 8 faces),
grid line, magnification display (x3/x5/x7/x10/x14),
Display modes: Standard, Histogram, Highlight & Shadow, Level Gauge, Off (Image Only)

Preview Preview with depth of field preview lock

MONITOR
Monitor type
3.0-inch tilting monitor* *Approx.1040k dots (3:2), electrostatic capacitance touch panel
Touch control Shutter release, magnification, AF area selection, AF area size adjustment, frame forward/backward, magnified playback, Live Guide, Super Control Panel, Art Filter selection, scene mode selection, Wi-Fi connection,
Tilting capability Upward tilting angle: up to 85 degrees Downward tilting angle: up to 45 degrees
Brightness / color temperature control ±7 levels / ±7 levels
Color Tone Selection Vivid / Natural

FOCUSING
AF system
High-speed imager AF
Focus mode Single AF (S-AF) / Continuous AF (C-AF) / Manual Focus (MF) / S-AF + MF / AF tracking (C-AF + TR)
Full-time AF Yes

Magnified frame AF
Selectable from over 800 AF points
Selectable magnification: x3, x5, x7, x10(Default), x14
Super Spot AF*
*Available only when a Micro Four Thirds lens is attached

Face detection AF / Eye detection AF With  Eye Detection AF mode: off / nearer-eye priority / right-eye priority / left-eye priority
 Focusing point / Focusing point selection mode 81-area multiple AF All target, group target area (9-area), single target(normal), single target(small)
 AF targeting pad With *Activate/deactivate with double tap on rear monitor
 AF illuminator With
 Manual focus assist Focus ring rotation activates Live View image magnification and/or focus peaking when in S-AF+MF or MF mode

 

Peaking function

Activate with Fn button or focus ring
Change peaking settings using the Info button
color selection: white, black, red, yellow
Intensity selection: high, normal, low
Back light effect: on, off

 

EXPOSURE CONTROL

Metering system (TTL Image sensor metering) Digital ESP metering (324-area multi pattern metering), centre-weighted average metering, spot metering, spot metering with highlight control, spot metering with shadow control
Metering range EV -2 - 20 (using 17mm f2.8, ISO 100)

 Exposure mode
i Auto, P: Program AE (Program shift can be performed), A: Aperture priority AE,
S: Shutter priority AE, M: Manual, Bulb, Time, Scene select AE, Art Filter,
Underwater wide / macro* , My Set 1-4
*Selectable from menu as a function on Fn button
*My set can be set to mode dial function

 Scene select AE
Portrait, e-Portrait, Landscape, Landscape + Portrait, Sport, Hand-held Starlight*1, Night scene, Night + Portrait, Children, High Key, Low Key, DIS mode, Macro, Nature Macro, Candle, Sunset, Documents, Panorama, Fireworks, Beach & Snow, Fisheye Conv., Wide Conv., Macro Conv.,Panning, 3D*2, *1 8 images automatically shot and combined into a single image composite *2 For 3D lens(H-FT012 by Panasonic) only, still photo only

 ISO sensitivity AUTO ISO: LOW(approx. 100) ‐25600 (customizable, Defalut:LOW-1600) Manual ISO: LOW(approx.100), 200 - 25600, 1/3 or 1 EV steps selectable

 

Exposure compensation
Still photo ±5 EV, movie ±3 EV, with selectable EV adjustment steps (1/3, 1/2, 1)
*HDR shooting, monitor and EVF displays only up to ±3 EV.

 AE lock Locks with a half-press of the shutter button (can be set to Fn button as well)

 

SHUTTER
Shutter type Focal-plane shutter / 1/4000 - 60 sec., with selectable EV adjustment steps (1/3, 1/2, 1) Bulb/Time: selectable exposure time (1/2/4/8/15/20/25/30 min.), with 8-min. default setting

FLASH Flash intensity control method
TTL Auto, Auto*, Manual, Super FP*(FP-TTL AUTO, FP-MANUAL)
*Available on the external flash

 Built-in flash TTL Flash, GN=5.8 (ISO100・m) / GN= 8.2 (ISO200・m)

 Bundled standard flash -

 Flash mode Flash Auto, Redeye, Fill-in, Flash Off, Red-eye Slow sync.(1st curtain), Slow sync.(1st curtain), Slow sync.(2nd curtain), Manual(1/1(FULL)~1/64

 synchronization speed 1/250 sec. FL-LM3: 1/250 sec, FL-50R: 1/180sec., Others:1/200sec., Super FP:1/125-1/4000sec., RC mode:1/160sec.

 

Flash intensity control Up to ±3 EV in 0.3, 0.5, 1 EV steps selectable

 

Compatible external flash FL-50R, FL-36R, FL-20, FL-14, FL-300R, FL-600R, FL-LM3

 

WIRELESS FLASH CONTROL

Compatible external flash FL-50R, FL-36R, FL-300R, FL600R, FL-LM3
Control method Triggered and controlled by thebuilt-in flash (Olympus Wireless RC Flash system compatible)
External Flash intensity type TTL Auto, Auto, Manual, FP-TTL-AUTO, FP-MANUAL
Channel 4 channels
Groups 4 groups: 3 external flash + 1 commander flash* *Built-in flash, FL-600R, FL-LM3

DRIVE
Sequential shooting maximum speed
"[Sequential shooting H mode] approx 8.5 fps
*IS OFF
*Focus and exposure are fixed at the values for the first shot.
[Sequential shooting L mode] approx 4.0 fps
*When using the M.ZUIKO DIGITAL ED 14‐42mm f/3.5-5.6 EZ

 Max. recordable pictures on sequential shooting *
[RAW] Max. ∞ frames (in 4.0 seq. shooting L) Max. 22 frames (in 8.5 seq. shooting H)
[JPEG] Max. ∞ frames (in 4.0 seq. shooting L) Max. 36 frames (in 8.5 seq. shooting H)
*When using the M.Zuiko Digital ED 12-40mm f2.8 Pro
*With TOSHIBA SDHC UHS-II R260・W240 EXCERIA™ PRO 

 Self-timer Operation time: 12 sec., 2 sec., custom (Wait time: 1-30sec., Shot interval: 0.5/1/2/3sec., Number of shots: 1-10, Every time AF: ON/OFF)

 BRACKETING

Exposure bracketing 2, 3 or 5 frames in 0.3/0.7/1.0EV steps selectable, 7 frames in 0.3/0.7EV steps selectable *AE-BKT can be programmed to the Fn-button.
ISO bracketing 3 frames in 0.3/0.7/1.0EV steps selectable
White balance bracketing 3 frames in 2, 4, 6 steps selectable in each A-B/G-M axis. 
Flash bracketing 3 frames in 0.3/0.7/1.0EV step selectable
Art Filter bracketing i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, Art Filters selectable
Focus bracketing 3 to 999 shots, focus steps adjustable from 1 to 10 (compatible with Micro Four Thirds lenses)

 

HDR FUNCTION

HDR(Auto composite)
HDR1, HDR2 (painting-like)
※ISO sensitivity is fixed at 200, and maximum shutter speed setting is 1 sec.
※Exposure compensation can be performed.

 Bracketing for HDR postprocess
3 or 5 frames in 2.0/3.0EV steps selectable, 7 frames in 2.0EV steps selectable.
*This function does not execute HDR processing in PC.
*HDR function can be assigned to the Fn-button.

ART FILTER
Mode (Variation / Effect)
Pop Art (I, II / a.b.c.d.e.f.)
Soft Focus ( - / c.e.)
Pale & Light color (I, II / a.b.c.d.f.)
Light Tone ( - / d.f.)
Grainy Film (I, II / b.c.d.g.h)
Pin Hole (I, II, III / d.)
Diorama ( I,II / d.)
Cross Process (I, II / b.c.d.f.)
Gentle Sepia ( - / a.b.c.d.f.)
Dramatic Tone (I / b.c.d.e.f.) (II / b.c.d.e.f.g.h)
Key Line (I, II / a.b.c.d.e.)
Watercolor (I, II / a.b.c.d.)
Vintage (I, II, III / a.b.c.d.e.f.i)
Partial color (I, II, III / a.b.c.d.e.f)

 Art Effect
a. Soft Focus Effect
b. Pin-Hole Effect
c. White Edge Effect
d. Frame Effect
e. Star Light Effect
f. Blur Effect (Top & bottom, Left & Right)
g. B&W Effect (None, Yellow, Orange, Red, Green)
h. Pict. Tone (None, Sepia, Blue, Purple, Green)
i. Shade Effect (Top & bottom, Left & Right)

 color Ring (for partial color) 18 color selectable

 PHOTO STORY
Type (Variation / Flame / Number of divided parts)

Standard (Ⅰ,Ⅱ,Ⅲ,Ⅳ / a, b, c, d / A, B, C, D
Speed ( - / - / A, E, F)
Zoom in / out (Ⅰ,Ⅱ/ a, c / A, G)
Layout (Ⅰ, Ⅱ, Ⅲ, Ⅳ / -/ -)
Fun Frame (Ⅰ, Ⅱ, Ⅲ /-/-)

 Frame Effect
a. White Frame
b. White Frame & White Edge Effect
c. Black Frame
d. White Frame & Pin Hole Effect

 Aspect &Window Pattern
A. 4:3, 2 frames
B. 4:3, 3 frames
C. 1:1. 2 frames
D. 1:1, 3 frames
E. 1:1, 4 frames
F. 16:9. 5 frames
G.16:9, 2 frames

 Hold function With

 MOVIE
Recording format MOV(MPEG-4AVC/H.264) , AVI(Motion JPEG)

 Mode / frame rate / compression method
〔MOV〕
1920x1080(FHD) / 30p, 25p, 24p / ALL-I (A-I), IPB(SF,F,N)
1920x1080(FHD) / 60p, 50p / IPB(SF, F, N)
1280x720(HD) / 60p, 50p, 30p, 25p, 24p / ALL-I (A-I), IPB(SF,F,N)
*60p: 59.94 fps、50p: 50.00 fps、30p: 29.97 fps、25p: 25.00 fps、24p: 23.98 fps
*FHD ALL-I (A-I: approx. 77Mbps)
*FHD IPB(SF: approx. 52Mbps、F: approx. 30Mbps、N: approx. 18Mbps)
〔AVI〕
1280 x 720(HD) / 30p
640 x 480(SD) / 30p
*Frame rates may drop when particular Art Filters and Movie Effect are used
*Class 10 or higher SD card is recommended for shooting movies
*UHS-II or UHS-I U3 card is recommended for ALL-I shooting.

 Maximum recording time
[MOV]
Approx. 29min
[AVI]
HD: Approx. 7min* / SD: Approx. 14min*
*Excluding when particular Art Filters are used

 Art Filter Movie With Frame rate: 30 fps or lower
 Movie Effect One-shot Echo / Multi-echo / Art Fade / Old Film
 One-push Movie Digital Teleconveter ×4 (can be activated only in Movie Mode with Movie Effect on)

 Time Lapse
AVI Motion JPEG
3840 × 2160 (4K/5fps)
1920 × 1080 (FHD)/5 fps, 10 fps, 15 fps
1280 × 720 (HD)/5 fps, 10fps, 15fps, 20fps

 Photo in Movie With (mode1* / mode2) *mode1 is available when recording framerate is less than 30p.
Clips 1, 2, 4, 8 sec (Further continued shooting possible by pressing movie record button again)
Quick Movie / Slow Movie With/With
High Speed Movie Available at 120 fps, 640 X 480

 Image stabilization for Movie
M-IS1(Image sensor shift and electronic image stabilizer with multi motion IS),
M-IS2(Image sensor shift with multi motion IS), Off
*Field of view is affected at M-IS1. Lens-IS priority is available.

Grid Line / Focus Peaking 4 types of grid lines / 4 colors for focus peaking
Time code Rec run/free run, drop frame/non-drop frame

Live View Output via HDMI
With (GUI* is shown on connected device only, and peaking function is not available when connected by HDMI.) *GUI can be hidden on the connected device by pressing down on INFO button for recording an external drive under the following condition. Movie quality: YCbCr 4:2:2 / Frame rate: same as movie setting (24p, 30p and 60p settings are not recommended.) / Sound recording: not available

Exposure Control Program AE, aperture priority AE, shutter priority AE, manual
AE Lock With

AUDIO RECORDING
Recording format Wave Format (Stereo linear PCM/16-bit, Sampling frequency 48kHz)
Microphone / Speaker Built-in stereo microphone / Built-in mono speaker

Microphone function
Wind noise reduction*, Recording volume, Microphone volume limiter
Audio dubbing possible for still pictures (up to 30 sec.)
*May affect audio quality.

WHITE BALANCE
White balance mode Auto WB, 7 Preset WBs, 4 Capture WBs, Custom WB(Kelvin setting)
White balance compensation ±7 steps in each A-B/G-M axis * Except for Custom WB

color matrix sRGB, Adobe RGB
Mode i-Enhance, Vivid, Natural, Muted, Portrait, Monotone, Custom, e-Portrait, color creater, Art Filters
Gradation Auto, Normal, High Key, Low Key [except Art Filters]

 KEYSTONE COMPENSATION
Keystone Compensation Yes (can be confirmed on Live View)

ANTI-SHOCK MODE
Shutter Type / Shutter Speed Electronic first curtain shutter / 1/320* - 60 sec *For speeds over 1/320 sec., mechanical shutter will automatically be selected.
Shutter start delay 0, 1/8, 1/4, 1/2, 1, 2, 4, 8, 15. 30 sec

 SILENT MODE
Shutter Type / Shutter Speed Electronic shutter / 1/16000 - 60 sec
Shutter start delay 0, 1/8, 1/4, 1/2, 1, 2, 4, 8, 15, 30 sec

 LIVE BULB, LIVE TIME
Update interval time 0.5 sec - 60 sec

 LIVE COMPOSITE
Update interval time / composite method 0.5 sec - 60 sec / Lighten Mode (Bright area prioritisation)

 INTERVAL MODE
Interval Mode Interval Time 1sec. - 24 Hours, maximum 999 frames. Automatic Time-lapse movie processing aviailable.

 MULTI EXPOSURE
Number of picture / Function 2 frames / Auto gain, Exposing on Recorded picture(RAW)

 MULTI ASPECT
Aspect Ratio 4:3(Default) / 3:2 / 16:9 / 1:1 / 3:4

 LEVEL GAUGE
Detection 2-axis

 ONE PUSH TELECONVERTER
Magnification x2

WI-FI
GPS info. Function Via smartphone GPS data

 Wireless Shooting
Live View, Rec View, Wireless Touch AF shutter, Self Timer (w/Countdown guidance, Sequential shooting, movie recording capability), Wireless Release, Movie Recording, Power Off
iAuto / ART / P / A / S / M (Live Bulb, Live Time and Live Composite) and drive mode can be selected.*
Aperture, shutter speed, exposure, ISO sensitivity, white balance can be adjusted.*
*When in private connection

 Easy Connection QR code setting

 TETHERED SHOOTING
Tethered shooting Incompatible

 

Playback mode
Playback mode
Single-frame, Information display, Index display (4/9/25/100 frames), Clips, Calendar, Enlargement (2x - 14x), Movie (with sound, FF/REW/Pause), Picture rotation (auto), Slideshow (with sound including BGM, Slide show effects, replaceable BGM), Light Box display

Information display Histogram (independent luminance / RGB available), Highlight/Shadow point warning, AF frame, Photographic information, OFF

 MENU
Languages
34 languages selectable:
- English, French, German, Spanish, Italian, Japanese, Korean, Traditional Chinese, Simplified Chinese, Russian, Czech, Dutch, Danish, Polish, Portuguese, Swedish, Norwegian, Finnish, Croatian, Slovenian, Hungarian, Greek, Slovakian, Turkish, Latvian, Estonian, Lithuanian, Ukrainian, Serbian, Bulgarian, Rumanian, Indonesian, Malay, Thai

 IMAGE EDITING
Editing function RAW data edit, Gradation auto, Monochrome, Sepia, Red-eye fix, Saturation, Resize (1280x960, 640x480, 320x240), Trimming, Aspect, e-Portrait, Image Overlay, Postrecording

RAW data edit  RAW data edit based on settings of the camera (including e-Portrait, color Creator, Art Filter, ART-BKT). 2 programmable settings, preview capability.

PRINT
Print function Print reservation (DPOF), Direct print (PictBridge compatible)

 INPUT, OUTPUT
USB/AV/Remote control connector Dedicated multi-connector [USB: USB2.0 Hi-Speed, Video: NTSC/PAL selectable, Optional Remote cable RM-UC1 compatible.]
HDMI connector Micro HDMI (type-D)
Flash attachment Hot shoe
Wireless LAN Built-in (IEEE 8.02.1b/g/n)
PC interface USB2.0 Hi-Speed
TV interface HDMI out(HD / stereo), video out(SD / mono)

POWER

Battery BLS-50 Li-ion battery (included)
Sleep mode Available (1/3/5 min. off)

Number of recordable pictures
Approx. 320 shots using BLS-50 and TOSHIBA SD with IS ON, based on  testing standards
Approx. 750 shots when shot in Quick Sleep Mode, based on  testing standards

Battery Life
Approx. 80 minutes* (under standard JEITA testing)
Approx. 150 minutes* (when zoom and other operational functions are not used)
*When repeatedly recording at the maximum time of 29 minutes

DIMENSIONS, WEIGHT
Dimensions 119.5mm (W) x 83.1mm (H) x 46.7mm (D) [ guideline compliant, excluding protrusions]

RAW data edit
RAW data edit based on settings of the camera (including e-Portrait, Color Creator, Art Filter, ART-BKT).
2 programmable settings, preview capability.

Weight
Approx. 390g [ guideline compliant, with BLS-50 battery and Memory card]
Approx. 342g [body only]

OPERATING ENVIRONMENT
Temperature 0 ~ +40℃ (when in operation) / -20 ~ +60℃ (when stored)
Humidity 30 - 90% (when in operation) / 10 - 90% (when stored)

 BOX CONTENTS

Box contents Body, USB cable, shoulder strap, Olympus Viewer 3 (CD-ROM), instruction manual, warranty card, BLS-50 Li-ion battery , BCS-5 Li-ion battery charger ,