Xeon Quad-core E3-1270 v5 3.6GHz Server Processor

Manufacturer Part Number
CM8066201921712
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Processor Number: E3-1270V5
Intel® Smart Cache: 8 MB
DMI3: 8 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2, AVX 2.0
Embedded Options Available: No
Lithography: 14 nm
Scalability: 1S Only

Performance
# of Cores: 4
# of Threads: 8
Processor Base Frequency: 3.6 GHz
Max Turbo Frequency: 4 GHz
TDP: 80 W

Memory Specifications
Max Memory Size (dependent on memory type): 64 GB
Memory Types: DDR4-1866/2133, DDR3L-1333/1600 @ 1.35V
Max # of Memory Channels: 2
Max Memory Bandwidth: 34.1 GB/s
ECC Memory Supported : Yes

Graphics Specifications
Processor Graphics : None
Graphics Output: N/A
4K Support: No
Max Resolution (Intel® WiDi)‡: N/A
Max Resolution (HDMI 1.4)‡: N/A
Max Resolution (DP)‡: N/A
Max Resolution (eDP - Integrated Flat Panel)‡: N/A
Max Resolution (VGA)‡: N/A
DirectX* Support: N/A
OpenGL* Support: N/A
Intel® Quick Sync Video: No
Intel® InTru™ 3D Technology: No
Intel® Insider™: No
Intel® Wireless Display: No
Intel® Clear Video HD Technology: No
Intel® Clear Video Technology: No
# of Displays Supported : 0

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : 1x16, 2x8, 1x8+2x4
Max # of PCI Express Lanes: 16

Package Specifications
Max CPU Configuration: 1
Package Size: 37.5mm x 37.5mm
Graphics and IMC Lithography: 14 nm
Sockets Supported: FCLGA1151
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.