N-GXE-POE-LC-01 Gigabit Ethernet Card

The N-GXE-POE-xx-01 Network Interface Card (NIC) provides connectivity to a secure fiber network while also delivering power to a PoE Powered Device (PD), such as a VoIP phone with a copper UTP interface. It fully complies with all IEEE 802.3z and 1000Base-X standards, providing up to 2000 Mbps full-duplex bandwidth capacity.

Developed to support high-end users, this two-port NIC has one 1000Base-X fiber network interface port and one switched 10/100/1000Base-T port supporting IEEE 802.3at PoE+ power. It is designed to allow a PC to power a VoIP phone, or any other traditional copper Powered Device, over a secure fiber network. Additionally, the NIC also has the ability to provide traffic switching functions between the copper and fiber ports, even when the PC is in a sleep mode.

Combining the functions of PC connectivity and VoIP phone connectivity into one device saves installation time, expense, and the space of having two devices at the desktop. When the VoIP traffic is filtered and prioritized by third-party devices like an Ethernet switch and the IP phone, this PoE NIC will pass all tagged traffic ensuring users experience a high level of quality of service. VLANs and Prioritization can also be configured at the NIC via Transition’s PoE NIC utility software.

Manufacturer Part Number
N-GXE-POE-LC-01
EAN/UPC
0648177039609,648177039609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards :

  • IEEE 802.3-2000
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.1Q
  • IEEE 802.1p
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Jumper Switches:
  • Legacy PoE
  • Energy Efficient Ethernet
  • (EEE) enable/disable
  • Primary LPT Select
LEDs :
  • L/A Fiber Link/Activity
  • POE Power over Ethernet
  • RJ-45 Upper Lf
  • TP Link/Activity/Speed RJ-45 Upper Rt
  • TP Duplex
Max Packet Size : Jumbo Frames, 10k bytes

Mac Addresses : 8k MAC address table

Dimensions:
  • Length: 6.5” [165.1 mm]
  • Width: 4.8” [121.9 mm]
  • Height: 0.9” [22.86 mm
Power input:
  • PCIe 3.3V, 3.3VDC
  • 12V Peripheral connection
Power Consumption : 3.2W PCIe, 30W PoE

Power over Ethernet : Mode A Power

Environment :
  • Operating: 0°C to 50°C
  • Storage: -15°C to 65°C
  • Humidity: 5% to 95% (non-condensing)
  • Altitude: 0 – 10,000 ft.
Weight : 2 lbs [0.90 kg

Compliance :
  • Emission: EN55022 Class B, CE
  • Immunity: EN55024
Warranty: Lifetime