43” 477S Series Slim Direct-Lit LED Hospitality TV

Our 477S Series Hospitality TVs feature Slim Direct-Lit LED with an elegant design to affordably provide a premium at-home, in-room experience. LED uses up to 50% less energy, helping you conserve and save money. Content management is made simple with Samsung LYNK REACH® 3.1, while our LYNK DRM technology protects content.

  • Slim direct-lit LED provides uniform brightness and energy savings
  • Conveniently manage content with Samsung LYNK REACH® 3.1
  • Pro:Idiom® DRM and Samsung LYNK® HD Content Decryption DRM
  • Versatile viewing thanks to a swivel stand that rotates 90° in both directions

Manufacturer Part Number
HG43ND477SFXZA
EAN/UPC
0887276119847,887276119847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series Name

  • Series Name

    477S Series

Display

  • HD/FHD

    FHD

Design

  • Type

    LED

  • Swivel (Left/Right)

    90°/90°

Video

  • Screen Size (Diagonal)

    43"

  • Native Resolution

    1920 x 1080

  • Pro:Idiom™

    Yes

  • Dynamic Contrast Ratio

    Mega Contrast

  • Response Time (ms)

    8.0ms

  • Tuners

    ASTC/Clear QAM

  • Film Mode

    Yes

  • Picture Engine

    HyperReal

Features

  • Hotel Logo On-Screen Display

    Yes

  • USB Cloning

    Yes

  • Auto Channel Search

    Yes

  • Music Mode (Input: PC/AV/Component)

    Yes

  • Music Mode Backlight On/Off

    Yes

  • Multi Code Remote

    Yes

  • Hotel Channel List

    Yes

  • OSD Language

    English, Spanish, French

  • HDMI 1.4 A / Return Ch. Support (ARC)

    Yes

  • Anynet+ (HDMI-CEC)

    Yes

  • Auto Power Off

    Yes

  • Game Mode

    Yes

Hospitality Features

  • Samsung LYNK™ REACH

    Yes

  • Samsung LYNK™ REACH Server Compatibility

    Yes

  • Power on Mode

    Yes

  • Logo Display with Time Out Setting (BMP/Movie)

    Yes

  • Welcome Message

    Yes

  • Auto Source Mode

    Yes

  • Energy Saving Mode(BLU control)

    Yes

  • Clock Back Up Supply

    Yes

  • Software Clock

    Yes

  • Multi Code Remote Control

    Yes

  • Security Mode

    Yes

  • Smoovie Compatibility

    Yes

  • Sound bar compatibility

    Yes

Connectivity

  • HDMI

    2 Side/ 1 Rear

  • Composite In (AV) (Side/Rear)

    1/0

  • USB (Side/Rear)

    1/0

  • Audio Out (Mini Jack) (Side/Rear)

    0/1

Audio

  • Speaker Type

    2CH(Down Firing + Base Reflex)

  • Dolby™

    Dolby Digital Plus

  • DTS Studio Sound / DNSe+

    Yes

  • DTS Premium Sound / DTS Premium Sound 5.1

    Yes

  • Sound Output (RMS)

    20W(L:10W, R:10W)

Dimensions

  • Product Depth

    8.9"

  • Product Size (W x H x D) without stand

    Wall Mount Side: 38.8" x 22.6" x 2.3"
    Speaker Side: 38.8" x 22.6" x 2.8"

  • Product Size (W x H x D) with stand

    38.8" x 24.6" x 8.9"

Weight

  • Product Weight Without Stand

    17.0 lb.

  • Product Weight with Stand (lb)

    23.5 lb.

  • Shipping Weight (lb)

    28.2 lb.

DRM Type

  • Samsung LYNK™ DRM

    Yes

  • Pro:Idiom™ DRM

    Yes

Power

  • ENERGY STAR® Certified

    Yes

  • Power Supply

    AC110-120V 60Hz

VESA Wall Mounting

  • Dimensions

    200x200 mm

  • Screw Size

    M8