EP7011 Solid State Drive

Enterprise Grade Quality & Reliability

The PNY EP7011 Enterprise Solid-State Drive (SSD) is specifically designed for Cloud Storage and Data Centers. The EP7011 is a 2.5-inch SATA III 7mm (6 Gb/s) SSD that is available in capacities of 80GB, 240GB and 480GB.

The EP7011 has the ability to transform your data center by delivering high performance and high reliability right to your enterprise applications. All PNY enterprise drives are put through extensive enterprise grade quality and reliability testing to ensure the lifetime of the drive. Featuring ultra-low power consumption and no moving parts, PNY SSDs in the data center generate less heat and offer increased durability, in turn lowering your TCO without compromising on performance or reliability.

  • Optimized for read-intensive enterprise storage solutions
  • Enterprise-grade quality & reliability
  • On die data redundancy offers increased data protection
  • Power Loss Imminent (PLI) protection keeps data safe in the event of an unplanned power loss
  • DuraWrite technology to extend the endurance of the SSD
  • S.M.A.R.T drive health monitoring
  • AES-256 bit encryption
  • Secure Erase
  • Full end-to-end data path protection with enhanced ECC
  • US-based technical support and customer service
  • 5-year warranty
  • Designed, Developed, Assembled and Tested in the USA

Manufacturer Part Number
SSD7EP7011-080-RB
EAN/UPC
0751492581170,751492581170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 80 GB
Part Number: SSD7EP7011-080-RB
Form Factor: 2.5 inch
Height*: 7mm
Interface: SATA-III (6Gb/s); backwards compatible with SATA-II
Sequential Read**: 525 MB/s
Sequential Write**: 460 MB/s
Random Read**: 26,000
Random Write**: 34,000
Read Latency**: 0.21 ms
Write Latency**: 0.1 ms
Controller: Seagate® SandForce® SF2581
NAND Type: MLC
Ideal For: Mission critical data; enterprise storage applications; system virtualization