The Magellan™ 800i omnidirectional presentation scanner is a versatile data collection tool for many applications. It uses Datalogic ADC's latest digital imaging technology to provide intuitive and fast reading of 1D and 2D bar codes as well as supporting more advanced features like image capture and EAS tag deactivation. Despite its small size, the Magellan 800i reader provides big performance and reliability along with a rich feature set to provide excellent value in virtually any data collection system.
The Magellan 800i reader uses third generation Illumix™ intelligent illumination technology to optimize light levels for automatically reading bar codes from mobile phones and for capturing images. Illumix technology also provides incredible motion tolerance, exceeding other 2D scanning solutions, enabling both ‘sweep’ and ‘presentation’ style scanning techniques.
When space is limited but high performance is required, look no further than the Magellan 800i reader. Its compact size and footprint make it the ideal solution for space-constrained environments. Its precise imaging scan volume is perfect for hands-free scanning in confined spaces and helps reduce accidental misreads of items caused by stray laser scan lines, improving productivity and customer satisfaction. For large, heavy or awkward-sized items, the Magellan 800i reader can easily be picked up for handheld use because of its small, ergonomic enclosure.
Improve your productivity and expand your data collection possibilities at the POS and beyond with the versatile Magellan 800i omnidirectional bar code reader.
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code; Data Matrix; MaxiCode; QR Code
STACKED CODES GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MicroPDF417; PDF417
ELECTRICAL
CURRENT Operating (Typical): < 350 mA
Standby/Idle (Typical): < 250 mA
INPUT VOLTAGE 5 VDC (+/- 10%)
ENVIRONMENTAL
AMBIENT LIGHT Indoor: 0 to 6,000 lux; Outdoor: 0 to 86,000 lux
DROP RESISTANCE Withstands repeated drops from 1.2 m / 4.0 ft
onto a concrete surface
ESD PROTECTION (AIR DISCHARGE) 20 kV
HUMIDITY (NON-CONDENSING) 5 - 95%
PARTICULATE AND WATER SEALING IP52
TEMPERATURE Operating: 0 to 40 °C / 32 to 104 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES RS-232
PHYSICAL CHARACTERISTICS
COLORS Black
DIMENSIONS 15.1 x 7.6 x 10.9 cm / 5.9 x 3.0 x 4.3 in
WEIGHT 306.2 g / 10.8 oz
READING PERFORMANCE
PRINT CONTRAST RATIO (MINIMUM) 25%
READING ANGLE Pitch: +/- 60°; Roll (Tilt): 0 - 360°;
Skew (Yaw): +/- 60°
READING INDICATORS Beeper (Adjustable Tone and Volume); Good Read LED
RESOLUTION (MAXIMUM) 0.130 mm / 5 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
1D / Linear Codes
5 mils: 0 to 2.5 cm / 0 to 1.0 in
7.5 mils: 0 to 8.2 cm / 0 to 3.2 in
10 mils: 0 to 12.7 cm / 0 to 5.0 in
13 mils UPC: 0 to 15.2 cm / 0 to 6.0 in
2D Codes
6.6 mils PDF417: 0 to 7.6 cm / 0 to 3.0 in
10 mils Data Matrix: 0.6 to 3.1 cm / 0.2 to 1.2 in
10 mils PDF417: 0 to 12.7 cm / 0 to 5.0 in
15 mils PDF417: 0 to 15.2 cm / 0 to 6.0 in
24 mils Data Matrix: 0 to 12.7 cm / 0 to 5.0 in
SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
UTILITIES
MAGELLAN™ OSP Magellan On-Screen Programming (OSP) configuration software is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations.
WARRANTY
WARRANTY 3-Year Factory Warranty