QuickScan I QD2430 Handheld Barcode Scanner

The popularity of 2D bar codes has spread across all market segments of the data capture industry. Now, with more affordable pricing and virtually no drawbacks with area imaging technology, 2D bar code readers are in high demand with features such as reading from mobile phone displays or in planning ahead for future 2D codes and imaging needs.

The QuickScan™ QD2400 2D imager was specifically created to address the needs of retailers and meet the market demand with outstanding omnidirectional reading performance on virtually all codes at an affordable price. Elegant design details are incorporated into a smaller, balanced lightweight enclosure without sacrificing Datalogic’s well-known durability.

Ideally suited for applications at the point-of-sale (POS), the QuickScan QD2400 imager features a new illumination and aiming system developed with the unique intent to reduce visual stress of the operator during the daily scanning activities. It consists of a soft, dark red illumination combined with two blue LED triangles pointing at the targeted bar code.  The result is a precise aiming system which contributes to low eye fatigue, yet still allows top operator efficiency.

The QuickScan QD2400 imager reads typical printed linear bar codes as well as complex 2D bar codes displayed on the screen of a mobile device or loyalty cards.  The QD2400 imager provides a fast, reliable scan from an elegant and robust 2D imager. 

Imaging technology meets or exceeds the productivity compared to laser scanners and provides the additional advantages of a lower cost-of-ownership and greater product reliability over the long term.

Manufacturer Part Number
QD2430-WHK1
EAN/UPC
5054629652329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes
including GS1 DataBar™ linear codes.
2D CODES Aztec Code; Aztec Mesas; Data Matrix; MaxiCode;
QR Code, Micro QR Code; China Han Xin Code
POSTAL CODES Australian Post; British Post; Canadian Post;
China Post; Japanese Post; IMB; KIX Post; Planet
Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites;
GS1 DataBar Expanded Stacked; GS1 DataBar
Stacked; GS1 DataBar Stacked Omnidirectional;
MacroPDF; MicroPDF417; PDF417;
UPC A/E Composites

ELECTRICAL
CURRENT Operating (Typical): 140 mA @ 5 VDC
Standby/Idle (Typical): 50 mA @ 5 VDC
INPUT VOLTAGE 4.5 - 14 VDC +/- 10%

ENVIRONMENTAL
AMBIENT LIGHT Up to 86,000 lux
DROP RESISTANCE Withstands repeated drops from 1.5 m / 5.0 ft
onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 0 - 95%
PARTICULATE AND WATER SEALING IP42
TEMPERATURE Operating: 0 to 50 °C / 32 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES
INTERFACES USB

PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black, White
DIMENSIONS 16.3 x 9.1 x 4.1 cm / 6.4 x 3.6 x 1.6 in
WEIGHT 145.0 g / 5.11 oz

READING PERFORMANCE
IMAGER SENSOR` Wide VGA: 752 x 480 pixels
LIGHT SOURCE Aiming: 2 Blue LED’s; Illumination: Red LED 610 -
650 nm
MOTION TOLERANCE 25 IPS
PRINT CONTRAST RATIO (MINIMUM) 25%
READING ANGLE Pitch: +/- 65°; Roll (Tilt): +/- 360°; Skew (Yaw):
+/- 60°
READING INDICATORS Beeper (Adjustable Tone and Volume); Datalogic
‘Green Spot’ Good Read Feedback; Good Read
LED
RESOLUTION (MAXIMUM) 0.102 mm / 4 mils (Linear Codes)

READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length
and scan angle.
Printing resolution, contrast, and ambient light
dependent.
Code 39: 5 mils: 0.5 to 15.0 cm / 0.2 to 5.9 in
EAN/UPCA: 13 mils: 0.5 to 35.0 cm / 0.2 to 13.8 in
PDF417: 6.6 mils: 1.0 to 13.0 cm / 0.4 to 5.1 in
Data Matrix: 10 mils: 1.0 to 13.0 cm / 0.4 to 5.1 in

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and
regulatory approvals for its intended use.
The Quick Reference Guide for this product can
be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS

UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is
available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no
charge.
OPOS Utilities are available for download at no
charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations.

WARRANTY
WARRANTY 5-Year Factory Warranty