With rich feature sets and extensive model options, the Gryphon™ product series from Datalogic ADC represents the premium level of data collection equipment for general purpose applications. The Gryphon I linear imaging readers provide advanced reading performance and decoding for a wide variety of applications. The Gryphon GD4100 readers’ ability to capture bar codes from near contact to over 1.0 m / 3.9 ft increases productivity and improves ergonomics for users. A wide scan angle reads very wide codes and renewed decoding capabilities increase throughput on hard-to-read, poor or damaged codes. All of these features combined with low-resolution decoding for labels as small as 3 mils, establishes the Gryphon I GD4100 readers as high-performance products and powerful data capture solutions.
Datalogic’s exclusive patented ‘Green Spot’ technology for good-read feedback directly on the code is ideal under dim lighting conditions or noisy environments. The Green Spot, together with the fast reading and decoding capabilities make the Gryphon I GD4100 readers the best choice to improve productivity in retail and office environments, hospitals, pharmacies, warehouses and manufacturing plants.
The Gryphon I GD4100 readers offer a choice of two sets of multi-interface options: USB, Keyboard Wedge, RS-232 and Wand Emulation, or for use in point-of-sale (POS) environments, IBM 46XX, USB and RS-232.
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes
including GS1 DataBarTM linear codes.
POSTAL CODES China Post
STACKED CODES GS1 DataBar Expanded Stacked; GS1 DataBar
Stacked; GS1 DataBar Stacked Omnidirectional
ELECTRICAL
CURRENT Operating (Typical): GD4110: 225 mA @ 5 VDC;
GD4130: 245 mA @ 5 VDC
Standby/Idle (Typical): 120 mA @ 5 VDC
INPUT VOLTAGE GD4110: 4.5 - 14.0 VDC; GD4130: 4.75 - 5.25 VDC
ENVIRONMENTAL
AMBIENT LIGHT 0 - 100,000 lux
DROP RESISTANCE Withstands repeated drops from 1.8 m / 5.9 ft
onto a concrete surface.
ESD PROTECTION (AIR DISCHARGE) 16 kV
HUMIDITY (NON-CONDENSING) 0 - 90%
PARTICULATE AND WATER SEALING IP52
TEMPERATURE Operating: 0 to 55 °C / 32 to 131 °F
Storage/Transport: -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES USB
PHYSICAL CHARACTERISTICS
COLORS AVAILABLE Black; White
DIMENSIONS 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
WEIGHT 169.0 g / 6.0 oz
READING PERFORMANCE
IMAGER SENSOR CCD Solid-State
LIGHT SOURCE Illumination: Dual LED Array 630 - 670 nm
PRINT CONTRAST RATIO (MINIMUM) 15%
READ RATE (MAXIMUM) 325 reads/sec.
READING ANGLE Pitch: 65°; Roll (Tilt): 35°; Skew (Yaw): 65°
READING INDICATORS Beeper (Adjustable Tone and Volume);
Datalogic ‘Green Spot’ Good Read Feedback;
Good Read LED
RESOLUTION (MAXIMUM) 0.076 mm / 3 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length
and scan angle.
Printing resolution, contrast, and ambient light
dependent.
5 mils: 6.0 to 18.0 cm / 2.3 to 7.0 in
7.5 mils: 3.5 to 30.0 cm / 1.4 to 11.7 in
10 mils: 2.0 to 45.0 cm / 0.8 to 17.7 in
13 mils: 3.0 to 60.0 cm / 1.2 to 23.4 in
20 mils: 3.0 to 80.0 cm / 1.2 to 31.2 in
SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and
regulatory approvals for its intended use.
The Quick Reference Guide for this product can
be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LED CLASSIFICATION IEC 60825-1 Class 1 LED Product
UTILITIES
DATALOGIC ALADDINTM Datalogic Aladdin configuration program is
available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no
charge.
OPOS Utilities are available for download at no
charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations:
GD4110
WARRANTY
WARRANTY 5-Year Factory Warranty