X300 Desktop Internal Hard Drive - 4TB

Toshiba's X300 Desktop internal hard drives provide a convenient and reliable way to upgrade every major brand of desktop computer. We combine our reliable hard drive technology with a Serial ATA interface for increased performance, capacity and compatibility.

Compatible with every major brand of Serial ATA enabled desktop computer, our hard drives use state of the art Perpendicular Magnetic Recording (PMR) technology, Native Command Queuing (NCQ) and TMR Head Recording technology for increased capacity, reliability and performance.

Leading Edge Technology:  

  • Intelligent Serial ATA Interface 
  • Perpendicular Magnetic Recording (PMR) Technology 
  • Tunnel Magneto-Resistive (TMR) Recording Head Technology 
  • Native Command Queuing (NCQ) Support 
  • Read/Write cache for increased performance 
  • Low power consumption with adaptive power modes and Serial ATA DIPM
  • Internal shock detection and ramp loading technology to help protect your drive

Manufacturer Part Number
HDWE140XZSTA
EAN/UPC
0889661023999,889661023999
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacity1: 4TB/5TB/6TB
  • Compatibility2: PC and Apple computers with a Serial ATA interface.
  • Interface: Serial ATA 3.0 (SATA)
  • Interface speed: Up to 6 Gb/s
  • Form Factor: 3.5 inch
  • Rotational Speed: 7200 RPM
  • Average Latency Time: 4.17 ms
  • Buffer size: 128 MB
  • Size:
    • inch: 4" (W) X 1.03" (H) X 5.79" (L)
    • mm: 101.6 (W) X 26.1mm (H) X 147 (L)
  • Weight (max):
    • 4TB/5TB: 25.4 oz (720 g)
    • 6TB: 27.2 oz (770 g)