Advance Secure 8-Port Keyboard/Mouse Switch; TAA

Seamless cursor and keyboard switching allows the user to change automatically from one highly isolated computer system to another as the mouse cursor crosses display borders, without having to push any buttons. Every system remains visible on its own display, continuously and simultaneously, while the Belkin Advanced Secure KM Switch keeps them isolated and secure.
The Belkin Advanced Secure KM Switch is ideal for data-intensive applications where information from multiple secure sources must be viewed and compared on multiple displays in real time. Analysts and operators in defense and intelligence, banking and trading, or complex command and control environments will benefit immediately and immensely from seamless switching with cursor movement.

Manufacturer Part Number
F1DN108K-3
EAN/UPC
0745883700530,745883700530
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Device Type: Keyboard/mouse switch - 8 ports
  • Enclosure Type: Desktop
  • Keyboard / Mouse Interface: PS/2, USB
  • Status Indicators: Port status, power

Expansion / Connectivity

  • Interfaces: USB : 2 x 4 pin USB Type A, Keyboard / mouse : 2 x generic - 6 pin mini-DIN (PS/2 style), Audio : 1 x mini-phone stereo 3.5 mm , Audio : 8 x mini-phone stereo 3.5 mm , Keyboard / mouse : 8 x 4 pin USB Type B

Power

  • Power Device: Power supply - internal
  • Voltage Required: AC 120/230 V ( 50/60 Hz )

Miscellaneous

  • Width: 17.5 in
  • Depth: 8 in
  • Height: 1.7 in
  • Weight: 9.9 lbs

Manufacturer Warranty

  • Service & Support: 3 years warranty
  • Service & Support Details: Limited warranty - 3 years

Environmental Parameters

  • Min Operating Temperature: 32 °F
  • Max Operating Temperature: 104 °F
  • Humidity Range Operating: 20 - 80%
  • Min Storage Temperature: -4 °F
  • Max Storage Temperature: 140 °F