ThinkVision X24 23.8-inch Ultra-slim FHD AH-IPS LED Backlit LCD Monitor

Innovative and elegant with ultra-narrow bezel and 7.5mm ultra-slim profile, ThinkVision X24 would be the centerpiece of any desk space. Featuring the next generation Neo-Blade 23.8 inch panel, the X24 utilizes a unique pre-coated metal surface technology in place of a traditional rear cover enhancing the premium design. Offering not just form over function, the X24 also features an AH-IPS panel with Full HD resolution making the images vivid and good image quality even at 178 degree viewing angle. Connectivity options are all digital with DisplayPort and HDMI. It also has a stylish and sturdy chrome stand that is tilt-adjustable for ergonomic viewing.

Manufacturer Part Number
65ACGCC1US
EAN/UPC
0889233712160,889233712160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Monitor Size: 23.8 inch
Display area: 527.04 mm (H) x 296.46 mm (V)
Native Resolution: 1920 x 1080
Contrast ration (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:9
Pixel Pitch (mm); 0.275 mm (H) x 0.275 mm (V)
Colors: 16.7 M
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response Time: 7 ms (Grey-to-Grey)
Video input: HDMI + DP
Signal cable - HDMI to HDMI 1.8 m (PRC MT 60CF)
Signal cable - DP to DP 1.8 m (ROW MT 60CF + PRC MTM 60CFGAR1CB)
Signal cable - Mini-DP to DP 2.0 m (PRC MTM 60CFGAR1CB)
USB hub: None
USB cable: None
SYNC Type: Separate TTL
SYNC on Green: No
Bezel width (left & right): 2.0 mm / 0.08 inch
Bezel width (top): 2.0 mm / 0.08 inch
Bezel width (bottom): 20.0 mm / 0.79 inch
Tilt: -5 to 22 degrees
Swivel: No
Lift: No
Pivot: No
Soundbar Attachment: No
Tiny Support: No
VESA Mount: No
Kensington lock slot: No
Cable Management: Yes
OSD: Yes
OSD languages: 0
User-defined display modes: 20
Power consumption (typ./max.): 24w / 27w
Power consumption (sleep/off): 0.5w / 0.3w
ISO 9241-307 compliant: Yes
Dimensions and weight of the monitor and stand
Dept Height Width
Packed 182 mm / 7.17 inch 492 mm / 19.37 inch 618 mm / 24.33 inch
Size Unpacked w/ stand 220.0mm/8.66 inch 412.8mm/16.25 inch 540.9mm/21.3 inch
Size Unpacked
w/o stand (Head Only)* Thickest: 37.7mm/1.48inch
Thinnest: 7.5 mm/ 0.30 inch 324.4 mm /12.77inch 540.9 mm / 21.29inch
Stand Footprint Area 220.0 x 220.0 mm / 8.66 x 8.66 inch
Min. Distance from Table to Panel (lowest pixel of screen) 109.5 mm / 4.31 inch (@lowest lift position
Max. Distance from Table to Panel (highest pixel of screen) 406.0 mm / 15.98 inch (@lowest lift position
Weight : Packing Dimensions (D x H x W): 182 x 492 x 618 mm / 7.17 x 19.37 x 24.33 inch
Packed In inches & mm
Packaged w/stand : 5.80 kg / 12.79 lbs
Unpacked w/ stand : 3.90 kg / 8.60 lbs
Unpacked w/o stand (Head only)*: 2.90 kg / 6.39 lbs
Unpacked stand only: 1.00 kg / 2.21 lbs