ThinkServer C13-NEMA_5-15P US 125 V 10 A 1.8 m Power Cable

ThinkServer always meets the demand for performance enhancement and feature enablement by way of continuous improvement on products and options. Upgrading your systems with the new options will bring you great value with flexibility, scalability and field-proven reliability.-1.8 metres in length -Pick-up on demand

Manufacturer Part Number
4X90F92965
EAN/UPC
0888772144647,888772144647
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL: ThinkServer C13-NEMA_5-15P US 125 V 10 A 1.8 m Power Cable

Part number: 4X90F92965

Ship Group: -1.8 m power cable -Warranty flyer

Agency Approvals & Certifications: VDE,SABS,BSMI,DEMKO,SEV,SII,UL,PSE

Max Operating Humidity + Units: 90%

Min Operating Humidity + Units: 10%

Max Operating Temperature + Units: 70C

Min Operating Temperature + Units: 0C