Single Socket 1U Rackmount Server

  • Annapurna Alpine AL5140 quad-core 1.7GHz processor
  • 1 x ECC DIMM slot
  • 16 x 2.5"/3.5" HDD/SSD slots, up to 100TB
  • Supports SATA III 6Gb/s connections
  • 2 x 10GbE SFP+ LAN ports (integrated)
  • 2 x GbE LAN ports (Atheros® AR8035)
  • 1 x 400W 80 PLUS Gold 100~240V AC PSU

Manufacturer Part Number
D120-S3G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (WxHxD, mm): 1U
438 x 43.5 x 860
Motherboard: ML00-AR0
CPU: Annapurna Labs® Alpine AL5140 processor
ARMv7 architecture
Cortex-A15 quad-core, 1.7GHz
Socket: -
Chipset: -
Memory: 1 x DIMM slot
ECC RDIMM/UDIMM modules supported
1600 MHz DDR3/DDR3L memory supported
Support 1Rx8 / 1Rx16 memory modules (max. 4GB)
Support 2Rx8 / 2Rx16 memory modules (max. 8GB)
LAN: 2 x 10GbE SFP+ LAN ports (integrated)
2 x GbE LAN ports (Atheros® AR8035)
1 x 10/100/1000 management LAN
Video: -
Audio: -
Storage: 16 x 3.5” swappable HDD/SSD slots
2.5” drives support in option
Supports SATA III 6Gb/s
SATA: 16 x SATA III 6Gb/s ports
SAS: -
RAID: RAID 5/6
Peripheral Drives: -
Expansion Slots: -
Internal I/O: TBA
Front I/O: 1 x Power button with LED
1 x ID button with LED
1 x HDD activity LED
1 x LAN activity LED
Rear I/O: 2 x SFP+
3 x RJ45
1 x Power button with LED
1 x System status LED
Backplane I/O: 16 x SATA III 6Gb/s ports
TPM: -
Power Supply: 1 x 400W PSU
80 PLUS Gold
100~240V AC
System Management: Aspeed® AST1250 management controller
Avocent® MergePoint IPMI 2.0 web interface:

  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

OS Supported: Embedded Linux
Weight: TBA
System Fans: 4+1 x 40x40x28mm (18’000rpm)
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8%-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Part Numbers: Barebone with rail kit: 6ND120S3GMR-00
Rail kit: 25HB2-3A0200-C0R
Packaging Dimensions: 727 x 229 x 1126 mm
Packaging Content: 1 x Quick start guide
1 x Rail kit