Blue 500 GB 3.5-inch PC Hard Drive

Get Storage Capacity Up to 6 TB
Boost your PC storage with WD Blue drives, the brand designed just for desktop and all-in-one PCs. The WD Blue family now delivers data storage capacities up to 6 TB:
Entry Level: Up to 1 TB
Mainstream: 2 TB to 4 TB
Best Upgrade: 5 TB+

Improve PC Performance
Pair a larger capacity drive with an SSD to give your desktop a performance and storage boost. The SSD maximizes speed of data access, while the WD Blue drive stores up to 6 TB of movies, games, files, applications and more.

Upgrade and Backup with Ease
WD hard drives come with free access to WD Acronis True Image. Our downloadable software quickly copies all your existing data to your new drive – without reinstalling your operating system. Backup and restore functions make it easy to save and retrieve your personal data.

Future-Proof Your Storage
With better technology comes bigger storage needs. Cameras that record ultra-high definition video at 4K resolution and 30 frames per second require a ton of storage. Handling all that media is a snap with our 6 TB drive, capable of storing up to 281.25 hours of 4K video.

Trust in WD
If you know WD, you know our reliability is legendary. Every WD Blue drive is designed, tested and built to last, and ships with a 2-year limited warranty.

Recommended use
WD Blue storage is tested and recommended for use in desktop and All-in-One PCs, industrial applications, notebooks, and external enclosures.

Manufacturer Part Number
WD5000AZLX
EAN/UPC
0718037782881,718037782881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications: 500 GB

Model number1: WD5000AZLX
Interface: SATA 6 Gb/s
Formatted capacity2: 500,107 MB
Advanced Format (AF): Yes
Form factor: 3.5-inch
RoHS compliant3: Yes

Performance:

Data transfer rate (max) :
Buffer to host: 6 Gb/s
Host to/from drive (sustained): 150 MB/s
Cache (MB): 32
Rotational speed (RPM): 7200 RPM Class

Reliability/Data Integrity:

Load/unload cycles: 300,000
Non-recoverable read errors per bits read: <1 in 1014
Limited warranty (years): 2

Power Management:

12VDC ±10% (A, peak): 2.5

Average power requirements (W):

  • Read/Write: 6.87
  • Idle: 6.1
  • Standby/Sleep: 1.2
Environmental Specifications:

Temperature (°C):
  • Operating : 0 to 60
  • Non-operating: -40 to 70
Shock (Gs):
  • Operating (2 ms, write) : 30
  • Operating (2 ms, read) : 65
  • Non-operating (2 ms): 350
Acoustics (dBA):
  • Idle: 29
  • Seek (average): 30
Physical Dimensions:

Height (in./mm, max): 1.028/25.4
Length (in./mm, max): 5.787/147
Width (in./mm, ± .01 in.): 4/101.6
Weight (lb./kg, ± 10%): 0.99/0.45