Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Windows 8.1 Pro 64, Windows 8.1 64, Windows 8.1 Pro 64 Retail Solutions, Windows Embedded Industry 8.1 64
- Intel® Atom™ x5-Z8500 with Intel HD Graphics (1.44 GHz, up to 2.24 GHz using Intel Burst Technology, 2 MB cache, 4 cores)*
- 7.86-inch diagonal capacitive multi-touch, FHD QXGA BrightView WLED UWVA (2048 x 1536), featuring Corning® Gorilla® Glass 4, 4:3 Wide Aspect Ratio
- Up to 8 hours video MM2012**
- 2 GB LPDDR3-1600 SDRAM or 4 GB LPDDR3-1600 SDRAM
- 32GB, 64GB or 128GB embedded Multi Media Card (eMMC)
- Micro SD Card Slot supported, expandable up to 2TB
- 802.11ac WiDi (2x2) Wi-Fi
- Bluetooth® 4.0 + LE connectivity
- LTE optional