C50 F0B100G1US All-in-One Computer

Family time or alone time, the Lenovo C50 All-in-One Desktop offers a rich variety of features that will keep you and your family entertained, organized, and in touch.

Rich Features

While an affordable option for any home, C50 doesn't skimp on ability. We outfitted this all-in-one with a touch of style as well as an array of features sure to keep the whole family happy. The Lenovo C50 features an expansive 23" display with plenty of room to watch, interact or play; an HD webcam for crystal-clear communication; and the latest 5<>th</> Generation Intel® Core™ processing to fuel you games, video, and other multimedia.

Practical Design

The new Lenovo C50 is incredibly sleek and will seamlessly occupy most any space. Its slim-line design makes it easy to unpack, arrange, and place, all without occupying too much space.

Easy Setup

You'll get up and running within minutes with the C50. But that's not all, the Lenovo C50 was built to endure the test of time with tool-free expandability. You can remove the back plating without making a run for your toolbox. Unlike some locked down all-in-one PCs, C50 gives you the ability to expand and upgrade over the long haul.

Choose Your C50

Come closer to everything you do with the benefits of 10-point multitouch technology built right into select C50 models. Whichever model you choose, you'll be ready to go from the day your model arrives, as each C50 comes with a full USB keyboard and mouse.

Manufacturer Part Number
F0B100G1US
EAN/UPC
0889800600197,889800600197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Up to 4th Generation Intel® Core™ i5

Operating System

Windows 8.1 Update 64

Graphics

Intel HD Graphics 5500

Memory

Up to 8GB DDR3

Camera

1MP (720 p)

Storage

Up to 1TB (7200 rpm)

Audio

Integrated stereo speakers 2 x 3W

Display

23” Full HD (1920 x 1080) LED, with optional 10-point multitouch

Dimensions (W x H x D)

22.2" x 15.2" x 2"

Weight

Touch Model: 14.7 lbs

WiFi

802.11 b/g/n

Connectors
  • 2x USB 3.0
  • 3x USB 2.0
  • 6-in-1 card reader
  • LAN
  • mic/headphone
Entertainment
  • CyberLink YouCam
  • CyberLink Power DVD
  • Lenovo Education Games
  • Skype™
Security & Support and Productivity
  • Lenovo Rescue System
  • Lenovo Assistant
  • Lenovo Support
  • McAfee® Internet Security (30-day trial)
  • Lenovo Cloud Storage – 5 GB of free cloud storage (90 day trial)
  • Nitro PDF Reader