720P Short Throw Gaming Projector

Whether running quests with friends in Elder Scrolls Online on Xbox One and PS4, playing Mario Kart 8 with family and friends on the Wii U or rocking Battlefield 4 at a PC LAN party, the Optoma GT760A short throw projector is engineered to deliver bright 3200-lumen images, amazing shadows courtesy of a 20,000:1 contrast ratio, and highly-detailed textures.

The GT760A is all about large-screen gaming and Blu-ray movie viewing in space constrained quarters such as a small living room or bedroom. With Full 3D support and 2D to 3D conversion, immerse in gaming’s spectacular worlds or watch Superman and Zod battle in Metropolis.

MHL 1.2 support allows the use of HDMI Media Sticks such as Google’s Chromecast and Amazon’s FireTV along with support for popular smart phones, tablets and ultra mobiles. The GT760A is portable, reliable, and economical featuring 6500 hours of lamp life in ECO+ mode and 4500 hours of lamp life in bright mode.

Manufacturer Part Number
GT760A
EAN/UPC
0796435812409,796435812409
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GT760A Specification

Display Technology: Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: 720p 1280 x 720
Brightness: 3200 lumens
Contrast Ratio: 20,000:1 (full on/full off)
Noise Level (Eco mode): 29dB
Weight: 6 lbs (2.7 kg)
I/O Connectors: HDMI, two VGA-in, VGA-out, S-Video, composite video, audio-in (3.5mm), audio-out (3.5mm), RS-232C, USB-B (mouse and service)
Maximum Resolution: WUXGA (1920 x 1200)
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA resized, VESA, PC and Mac compatible
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Displayable Colors: 1.07 Billion
Projection Lens: F=2.8, f=7.51 mm manual focus
Throw Ratio 3: 0.52 (distance/width) -+ 5% variance
Projection Distance: 1.3'–32.8' (0.4–10 m)
Zoom Type: 0.8 ~ 2.0
Aspect Ratio: 16:10 Native, 16:9 & 4:3 compatible
Offset: 112%
Horizontal Scan Rate: 15.3–91.1KHz
Vertical Scan Rate: 24–85Hz, (120Hz for 3D)
Lamp Life2 : (hrs)
Keystone Correction: ±40° Vertical
Audio: One 2-Watt speaker
Dimensions (W x H x D): 11.3" x 9.6" x 3.9" (287 x 244 x 99 mm)
Remote Control: IR remote mouse control
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: Max 258W (Normal), Min 205W (Eco+), <0.5W (standby-ECO)
Uniformity: >80%
Security: Kensington® lock port and keypad lock
Standard Accessories: GT760A projector, AC power cord, remote control, batteries for remote, lens cap, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: HDMI cable, ceiling mount, component to VGA cable, RS-232 cable, Optoma screen, DLP® Link™ 3D glasses

3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.

Speaker (Watts): One 2-Watt speaker
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Optional Wireless: No
Warranty: 1-Year Limited Parts and Labor, 90-Day on Lamp
Projection method: Front, rear, ceiling mount, table top