Wireless Keyboard & Mouse Combo KC300W

Manufacturer Part Number
PA5226U-1ETB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

keyboard/mouse:

  • Interface: Wireless RF 2.4 GHz (Radio Frequency)
  • Connection: USB (1.1/2.0) Nano Receiver
  • Range: up to 33 feet (10 meters)
  • Low battery indicator
keyboard:
  • 105-key QWERTY keyboard with 10 hot keys
  • Separate directional keys and numeric keypad
  • 10 hot-keys to controls Sleep, Search, Web, media play/pause/previous/next, and volume up/down
  • 2 AAA batteries included
Mouse:
  • Nano wireless optical mouse
  • 3-Buttons : Left, Right, Scroll-wheel
  • Resolution: 1000 DPI
  • 1 AAA battery included