1m 3 ft Micro-USB Cable with LED Charging Light - M/M - USB to Micro USB Cable

Now you can know when your mobile devices are done charging without having to access them to find out. This Micro-USB charging cable features an LED indicator that lets you know when your mobile devices are fully charged.

Stop guessing if your device is done charging

The charge cable provides a visual that lets you know when your mobile device is charging, so you don’t have to doubt whether or not the cable is plugged in correctly.

The LED indicator at the top of the Micro-USB connector lights up when the cable is connected to your device as well as a USB charger or USB port. A red light indicates that your device is still charging and a green light indicates that your device is fully charged.

Keep as a spare cable while traveling

Replace the cable that came with your device or keep one as a spare in your laptop bag, backpack or other carrying case.

Connect with ease

You don’t have to remove the case from your phone or tablet every time you charge or sync your device. The cable offers a slim Micro-USB connector molding that plugs into your device even while it’s inside a protective case.

The USBAUBL1M is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Manufacturer Part Number
USBAUBL1M
EAN/UPC
0065030861366,065030861366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Physical Characteristics:
Cable Length: 3.3 ft [1 m]
Color: Black
Connector Style: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 0.7 oz [21 g]
Wire Gauge: 24/30 AWG

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s):
Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male

Indicators:
LED Indicators: 1 - Charging (Red) or Fully Charged (Green)

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.1 oz [60 g]

What's in the Box
Included in Package: 1 - 1m Micro USB cable with LED charging light