Slim USB 3.0 to DisplayPort Adapter - 2560x1600 and 1080p

Connect your Ultrabook or laptop to a DP monitor using an external USB video card. This slim USB 3.0 to DisplayPort adapter turns a USB 3.0 port into a DP output. The adapter minimizes clutter with a slim, space-saving design that seamlessly blends with your video cable, making it perfect for multi-monitor applications on Ultrabook™, laptop, or desktop computers.

The USB to DisplayPort adapter supports resolutions up to 2048 x 1152 and is also compatible with lower-resolution displays supporting 1920x1200 or 1080p.

Increase your productivity

With multiple monitors connected to your laptop or desktop computer, you can boost your productivity because you have more screen space to work from.

Functioning as an external graphics card, this USB to DP adapter offers a convenient way to increase your productivity by adding multi-monitor capability to your USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Reduce workspace clutter

This ultra-slim USB to DisplayPort adapter features a lightweight design with a small footprint that blends seamlessly into your monitor cable for a tidy professional workspace.

Its compact design also ensures the adapter will fit easily into your laptop carrying bag, making it the perfect travel companion to work with your Bring Your Own Device (BYOD) hot-desk.

Enjoy smooth performance

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers smooth, high-definition content to your DisplayPort monitor. The adapter makes it easy to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace.

The USB32DPES is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Recommended System Requirements:
CPU: Quad-core 2.4GHz or higher (Intel® Core™ i5 recommended)
RAM: 4GB or higher
USB 3.0 port (backward compatible with USB 2.0)

Note: This adapter will not output digitally encrypted content

Manufacturer Part Number
USB32DPES
EAN/UPC
0065030861748,065030861748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Physical Characteristics
Cable Length: 2.4 in [62 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 7.7 in [195 mm]
Product Length: 3.5 in [88 mm]
Product Weight: 1.5 oz [43 g]
Product Width: 0.6 in [14 mm]
Hardware
Audio: Yes
Chipset ID: T5-302/MCT
Output Signal: DisplayPort
USB Pass-Through: No
Performance
Audio Specifications: 2-Channel Stereo (48Khz)
Maximum Digital Resolutions: 2560x1600
Supported Resolutions: Widescreen(16/32 bit):
2560x1600, 1920x1200, 1920x1080, 1680x1050, 1600x900, 1440x900, 1360x768, 1280x800, 1280x768, 1280x720
Standard(16/32 bit):
1600x1200, 1400x1050, 1280x1024, 1280x960, 1152x864, 1024x768, 800x600
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB 3.0 A (9 pin; SuperSpeed) Male Input
Connector B: 1 - DisplayPort (20 pin) Female Output
Software
Microsoft WHQL Certified: Yes
OS Compatibility: Windows® 8 / 8.1 (32/64)
Windows 7(32/64)
Windows Vista (32/64)
Windows XP (32/64)
Power
Power Source: USB-Powered
Environmental
Humidity: < 85% non-condensing
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -10°C to 75°C (14°F to 167°F)
Packaging Information
Shipping (Package) Weight: 0.4 lb [0.2 kg]
What's in the Box
Included in Package:
1 - USB 3.0 to DisplayPort video adapter
1 - Quick install guide