Connect your HDMI enabled Ultrabook or laptop to a DP monitor using this compact, USB-powered adapter. This HDMI® to DisplayPort™ converter lets you connect an HDMI enabled video source, such as a Blu-ray™ player, camera, video game console or computer, to a DisplayPort monitor or projector.
The compact adapter is USB-powered and supports video resolutions up to 4K, giving you the freedom to connect your 4K HDMI equipped Ultrabook™ or laptop to an Ultra HD DisplayPort projector. It's the perfect solution for a variety of settings, including office boardrooms or trade shows.
Save money and hassle
This HDMI to DisplayPort converter can save you time and money. It works seamlessly with your existing setup when connecting a new source or display, eliminating cost by ensuring that you won't need to change or upgrade your main components.
The HDMI to DP adapter offers plug-and-play installation, providing a hassle-free setup with no software or drivers to install. Plus, the adapter features a compact design that blends seamlessly with your workstation or entertainment center.
Be more productive
Using the HDMI to DisplayPort adapter, you can connect a secondary monitor to your laptop. Having the extra display offers a definite productivity boost because the added screen space means you can work more efficiently by multitasking more easily, and accomplish more in the same amount of time. It's perfect for office use where you'll often view documents, spreadsheets, and web pages across multiple screens.
Enjoy Ultra HD picture quality
At four times the resolution of high-definition 1080p, you’ll be amazed at the picture quality of a 4K monitor or television. This HDMI to DisplayPort (DP) converter lets you deliver high-resolution content to your DP enabled display, through the astonishing quality of Ultra HD. Plus, the adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other workspace applications. Support for 4K makes the adapter great for video production applications such as viewing and editing post-production video or viewing camera footage from an HDMI source on your DisplayPort monitor.
The HD2DP is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note:
Warranty Information :
Warranty: 2 Years
Physical Characteristics:
Color: Black
Product Height: 0.5 in [13 mm]
Product Length: 8.7 in [220 mm]
Product Weight: 1.3 oz [36 g]
Product Width: 0.9 in [23 mm]
Hardware:
Adapter Style: Adapter
Audio: Yes
Chipset ID: STDP2600
Output Signal: DisplayPort
Performance:
Audio Specifications: 7.1 surround sound
Maximum Digital Resolutions: 4K
Supported Resolutions:
4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s):
Connector A: 1 - HDMI (19 pin) Male Input
Connector B: 1 - DisplayPort (20 pin) Female Output
Environmental:
Humidity: 20~95% RH non-condensing
Operating Temperature: -20°C to 85°C (-4°F to 185°F)
Storage Temperature: -20°C to 85°C (-4°F to 185°F)
Packaging Information:
Shipping (Package) Weight: 5 oz [141 g]
What's in the Box:
Included in Package:
1 - HDMI to DisplayPort adapter
1 - USB extension cable