Pro Fit Wireless Mobile Mouse

When you need a compact, mobile mouse that offers wireless performance and comfort, this mouse has everything you need to be productive. 2.4 GHz wireless connection offers complete freedom and mobility. 1000 dpi laser sensor provides high-definition tracking with smooth accuracy for optimal performance. Two-button, scroll-wheel design is perfect for mobile right-handed or left-handed users. Mouse is compatible with Windows and Mac operating systems.

Manufacturer Part Number
72452
EAN/UPC
0085896724520,085896724520
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896724520
  • Best For: Laptops
  • Colour Group: Black
  • Compatibility: Mac OS, Vista, Windows 7, Windows 8, Windows 8.1, XP
  • Connectivity: Wireless
  • Controls: Scrollwheel
  • Features: Ambidextrous Design, Auto Power Off
  • Optimised For: Portability
  • Sensor: Laser
  • USB Receiver Size: Nano
  • Wireless Type: 2.4Ghz
  • Dimensions: 3.8” x 2.3” x 1.3” (96.4mm x 58mm x 33mm)
  • Weight: 80 grams
  • Battery Type: 1 AA Battery