airFiber X Antenna

The airFiber® X Antennas feature significant advances in noise isolation and beam performance to complement the airFiber X radios for carrier backhauls and Point-to-Point (PtP) bridging.

Models: AF‑2G24‑S45, AF‑3G26‑S45, AF‑5G23‑S45, AF‑5G30‑S45, AF‑5G34‑S45

Compact Footprint for Deployment Flexibility

The compact form factor allows the airFiber X Antennas to be used in various applications, from carrier backhauls between towers to PtP bridging between buildings.

Plug and Play Integration

The airFiber X Antennas are designed to integrate seamlessly with the airFiber X radios.

Advanced RF Isolation Design

The innovative industrial design improves RF isolation to significantly reduce interference and deliver superior gain for high‑capacity, multipoint networks.

airFiber X Conversion Kit

The 5 GHz RocketDish to airFiber® Antenna Conversion Kit, model AF-5G-OMT-S45, converts the RocketDish RD-5G30 or RD-5G34 antenna for use with the airFiber AF-5X radio.

Manufacturer Part Number
AF-2G24-S45
EAN/UPC
0810354023743,810354023743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

airFiber X Antenna AF-2G24-S45:

  • Dimensions: 650 x 650 x 295 mm (25.6 x 25.6 x 11.6")
  • Weight: 9.8 kg (21.61 lb)
  • Frequency: 2.3 - 2.7 GHz
  • Gain: 24 dBi
  • HPOL Beamwidth:
    • 3.8° (RX Dish)
    • 6.6° (TX Dish)
  • VPOL Beamwidth:
    • 3.8° (RX Dish)
    • 6.6° (TX Dish)
  • Front-to-Back Ratio:
    • 50 dB (RX Dish)
    • 65 dB (TX Dish)
  • Max. VSWR: 1.6:1
  • Wind Survivability: 200 km/h (125 mph)
  • Wind Loading: 787 N @ 200 km/h (177 lbf @ 125 mph)
  • Polarization: Dual Linear
  • Cross-Pol Isolation: 35 dB Min.
  • ETSI Specification: EN 302 326 DN2
  • Mountin: Universal Pole Mount, airFiber Radio Mount, and Weatherproof RF Jumpers Included