This Cisco® UCS-MR-1X322RU-A compatible 32GB DDR4-2133MHz dual rank registered ECC 1.2V 288-pin CL15 factory original RDIMM is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency: CL15
Chip By Value: x4
Compatible OEM: Cisco�
Compatible With OEM Part Number(s): UCS-MR-1X322RU-A
DIMM Type: Registered
Error Correction: ECC
Factory Original Tier 1: Yes
Form Factor: RDIMM
Kit: No Kit - 1 Piece
Memory Size: 32GB
Memory Speed: DDR4-2133MHz
Memory Voltage: 1.2V
Pins: 288
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Dual
Speed: 2133MHz
Technology: DDR4
UNSPSC Code: 43201402
UPC Code: 821455462881