Cat6 Patch Cable

Category 6 cable, commonly referred to as Cat-6, is a cable standard for Gigabit Ethernet and other network protocols that are backward compatible with the Category 5/5e and Category 3 cable standards. Compared with Cat-5 and Cat-5e, Cat-6 features more stringent specifications for crosstalk and system noise. The cable standard provides performance of up to 250MHz.

Manufacturer Part Number
ERT-615R
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

  • 15 Mtr
  • Red
  • UTP (Unshielded Twisted Pair)
  • CAT 6
  • Moulded
  • 24AWG x 4P
  • Patch Type CM (UL) CMH E164469-F3
  • ISO/IEC 11801 & EN 50288 & TIA/EIA-563-B.2-1 ETL/3P VERIFIED