Antivirus+ Security 10

Essential web protection

Trend Micro™ Antivirus + Security 10 gives you essential security and privacy defense so you can do great things online safely.

  • Protects against viruses
  • Blocks dangerous websites
  • Guards against Identity Theft

Manufacturer Part Number
TINM0140
EAN/UPC
0733199444873,733199444873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1Ghz for Windows® 10/88.1
  • 800MHz (1Ghz recommended) for Windows® 7/Vista
  • 350MHz (800MHz recommended) for Windows® XP

Operating System:

  • Windows® 10 Release Review (build 10041 or later)
  • Windows® 8, 8.1 (32 or 64-bit)
  • Windows® 7 (32 or 64-bit) Service Pack 1
  • Windows® Vista (32 or 64-bit) Service Pack 2
  • Windows® XP (32-bit only) Service Pack 3

Hard Disk:

  • 1.3GB (1.5GB recommended)

Memory:

  • 1GB (32-bit) for Windows® 10/8/8.1/7 (32 or 64-bit) Service Pack 1
  • 2GB (64-bit) for Windows® 10/8/8.1/7 (32 or 64-bit) Service Pack 1
  • 512MB (1GB recommended) for Windows® Vista
  • 256MB (512MB recommended) for Windows® XP

Others:

  • Microsoft® Internet Explorer® 7.0, 8.0, 9.0, 10.0, 11.0
  • Mozilla Firefox® latest version
  • Google Chrome™ latest version
  • High-color display with a resolution of 800x480 pixels or above; (Desktop), 1024x768 or above (Windows Store), 1366x768 or above (Snap View)
  • PDF Reader Any