The compact wireless printer for high-quality, long-lasting photos.
Quickly share that special moment — at family gatherings, parties and more — with the compact, portable PictureMate PM-400 wireless photo printer. This lightweight printer delivers beautiful borderless 4" x 6" and 5" x 7" photos. Featuring wireless printing, plus Wi-Fi Direct®, it prints from your iPad®, iPhone®, tablet or smartphone. Use the 2.7" color display to preview photos. The PM-400 prints 4" x 6" photos in as fast as 36 seconds. Get stacks of photos with convenient Print Packs (includes ink cartridge and 100 sheets of 4” x 6” photo paper). Photos are smudge, scratch, water and fade resistant and last up to 200 years.
Note:
Printing Technology: 4-color (CMYBK) drop-on demand MicroPiezo®
Nozzle Configuration: 180 nozzles each color
Minimum Ink Droplet Size: 2 picoliters
Maximum Print Resolution: 5760 x 1440 dpi
Photo Print Speed: 4" x 6" borderless photo in as fast as 36 sec (Default Mode)1
Paper Handling
PC-Free Paper Support: Photo (4" x 6", 5" x 7")
Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7"
Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7"
Paper Types:
Envelope Types: No. 10
Input Paper Capacity: 50 sheets A5 plain paper, 20 sheets Premium Photo Paper Glossy, 1 sheet up to 0.6mm
Output Paper Tray Capacity: 20 sheets A5 plain paper (Default Text), 20 sheets Premium Photo Paper Glossy
Ink
Ink Type: 4-color dye (smudge, scratch, water and fade resistant photos2)
Ink Palette: Dye Black, Cyan, Magenta and Yellow
Ink Configuration: 1 individual ink cartridge
Fade Resistance / Print Longevity: Up to 200-year album storage3
Replacement Ink:
Ink Yield Information: CMYBK ~100 4" x 6" photos
Connectivity
Interface: Hi-Speed USB 2.0/Wireless 802.11 b/g/n5, WiFi Direct4
Printing from a Mobile Device:
Supported Memory Cards: SD / SDHC / SDXC, MiniSD, MiniSDHC, MicroSD, MicroSDHC, MicroSDXC7
General
Operating Systems:
LCD Screen: 2.7" color display
Image Enhancement Technologies: Auto Photo Correction with advanced face detection, preview on LCD, red-eye removal and photo restoration
Color Management: Auto Photo Correction
Temperature:
Sound Level: 41 dB (A)
Rated Voltage: AC 100 – 240 V
Rated Frequency: 50 – 60 Hz
Rated Current: 0.4 Amp (Max 0.5 Amp)
Safety Standards: Safety standards UL60950, CSA 22.2 No. 00950 EMI FCC part 15 subpart B class B, CSA C108.8 class B
Dimensions:
Weight: 4.0 lb
Software Included: Epson® printer driver via download
Country of Origin: Philippines