Micro SATA Drive Reader

This Addonics micro SATA Drive Reader is a high performance Reader/Writer for accessing any 1.8" micro SATA hard drive or SSD via eSATA or the ubiquitous USB connection. It is OS independent and can be used in Desktop, Notebook and most computing equipment. Build on the Pocket UDD25 platform, this Reader can also used for accessing 2.5" HDD or SSD and a myriad of different flash media such as M2, mSATA, CFast, CF and slim SATA SSD using various Addonics optional 2.5" flash adapters.

The storage media can be inserted or removed from this Reader like a floppy disc without restarting the system. Practically any storage media that is the same size as the 2.5" hard drive and with the same SATA connector can be accessed by this Reader.  Designed to be fully portable, this device is powered directly from a computer via the USB port. 

There is also a USB READ ONLY version  that blocks all the write functions to the media, an ideal solution for forensic application, for protecting virus contamination or data tampering.

Manufacturer Part Number
PU25EU3-M
EAN/UPC
0605242977389,605242977389
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Drive slot accommodates drive thickness up to 9.5 mm
  • Device interface connectors: eSATA and USB 3.0 type A female
  • Combo LED for power and drive access
  • Powered from USB port or via external power adapter (AAPAC5V)
  • Dimension (W x L x H): ~ 118 x 137 x 26 mm (4.65 x 5.39 x 1.02 in.)
  • Weight: ~159 g (5.6 oz.)
  • Operating temperature and humidity: 0 - 65° C, 5 - 90 %RH
  • Storage temperature and humidity: -20 - 75 ° C, 0 - 95 %RH (non-condensing)