Galaxy Tab S2 9.7" 32GB (Sprint), Black

About This Product

A Brilliant Screen That Adjusts to You

Watch your world come to life on the Super AMOLED display. With deep contrast, rich colors and crisp details, you won’t miss a thing when you’re watching movies or playing games. And whether you’re in low light or sunlight, photos, videos, books and presentations always look picture-perfect thanks to adaptive display technology.

The Power to Do It All

The new and improved Octa-core processor gives you the power and speed you need to see more and do more. So go ahead — dive into the blockbuster movies you can’t wait to see. Switch between your favorite apps quickly and easily. And play your favorite games, all at a super-fast speed.

Keep It All with You

Expand your tablet’s memory from 32GB to up to an additional 128GB and enjoy more of your favorite music, photos, movies and games on the go with a microSD card.

Control & Connect

With Quick Connect, start a show on your Smart TV and, with the touch of a button, take it with you by moving it to your Galaxy Tab S2. You can even send videos and photos from your tablet screen to your TV screen to share with everyone in the room. And, work effortlessly between your Samsung tablet and Samsung smartphone with SideSync. Quickly drag and drop photos between devices. And even respond to a call from your smartphone right on your tablet screen.

Premium Content All in One Place

Personalize your tablet experience with your favorite apps. The Samsung Galaxy Essentials widget also provides a collection of complementary apps that are optimized for your screen.

Samsung Smart Switch

Switching to the Galaxy Tab S2 has never been simpler — or smarter. With Samsung Smart Switch, you have the freedom to move your contacts, music and other media to your new Samsung Galaxy device.

The Next Big Thing in Music

Samsung Milk Music gives you more of the music you love, curated by DJs and industry pros, all free, exclusive to Samsung Galaxy owners and available on Google Play™. Surf stations and genres by turning the interactive dial to navigate with no lag time between songs. Or customize it so your favorites will always be on hand.

Get Even More with the Samsung+ App

Get one-touch access to customer support, discover device tips, have access to complementary music, and get exclusive content.

Beautifully Designed with You in Mind

With the Tab S2 you get the best of both worlds — portability and style. The sleek lines and stylish accents combine to create a premium look and feel. And the slim, lightweight design makes it hard to put down.

Get More Done with Multi Window

Watch a music video and look up the lyrics or view a presentation and write an email at the same time with Multi Window.TM Opening two windows or apps side by side gives you the ability to multitask and get things done faster than ever before.

Security at Your Fingertips

Keep your information safe and secure with integrated fingerprint technology. Unlock your tablet. Sign into websites. Even authorize payments simply by swiping your unique fingerprint on the home key.

Catch Up on Work Anywhere

Microsoft Office lets you review and save changes right on your tablet. You can also work on the same document across devices, knowing your content and formatting will remain intact.

Manufacturer Part Number
SM-T817PZKASPR
EAN/UPC
0887276113463,887276113463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Galaxy Tab S2 9.7-inch Product Specifications

Network

:

LTE : 700/ 800/ 850/ 900/ 1800/ 1900/ 2100/ 2600
3G : 850/ 900/ 1900/ 2100
2G : 850/ 900/ 1800/ 1900

AP

:

Quad 1.9GHz + Quad 1.3GHz, Octacore application processor

Display

:

9.7” 2048x1536(QXGA) Super AMOLED

OS

:

Android 5.0 (Lollipop)

Camera

:

8MP AF(rear), 2.1MP(front)

Video

:

H.263, H.264(AVC), MPEG4, VC-1, WMV7, WMV8, VP8
Recording: QHD(2560x1440)@30fps
Playback: UHD(3840x2160)@30fps

Audio

:

MP3, AAC, AAC+, eAAC+, WMA, Vorbis, FLAC

Google Mobile Service

:

Chrome, Gmail, Google Search, Maps, YouTube, Hangouts, Play Store, Play Movies & TV, Play Music, Drive, Photos

Connectivity

:

Wi-Fi 802.11 a/b/g/n/ac MIMO (2.4GHz/5GHz), Wi-Fi Direct, Bluetooth®4.1 BLE

GPS

:

GPS, GLONASS

Sensor

:

Accelerometer, Finger Scanner, Gyroscope, Compass, Hall Sensor, RGB Sensor

Memory

:

3GB(RAM) + 32/64GB internal memory
microSD up to 128GB

Dimension / Weight

:

169 x 237.3 x 5.6mm, 389g(Wifi)/392g(LTE)

Battery

:

5,870mAh