Speaker System with Control Pod

The Blast is the latest in styling and optimized sound characteristics, at a price that truly astounds for any need. Designed for use with computers, tablets, iPods and more.

Manufacturer Part Number
CA-3050
EAN/UPC
0646422002446,646422002446
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Format: 2.1 Speakers
Total RMS: 8 watts
Total Peak Power: 16 watts
Wattage (Satellites): 1.5 watts x 2
Wattage (Subwoofer): 5 watts
On/Off: Yes
Volume: Yes
Headphone Output: Yes
Aux Input: Yes