HDMI to VGA Converter

Easily connect an HDMI source with a VGA display.
The Manhattan HDMI to VGA Converter helps establish a fast, simple and convenient link between newer HDMI-equipped desktop and notebook computers and other media sources with existing VGA monitors, projectors and other display devices. The Manhattan HDMI to VGA Converter is easy and quick to install and requires no complicated configuration or setup to help extend the service life and fully realize the investment and value of legacy VGA displays, projectors and other equipment. This low-power, cost-effective and reliable solution allows users to transition to HDMI bandwidths, resolutions, Deep Color and more without the expense of upgrading to newer and costly monitors and projectors. Its integrated, all-in-one design helps achieve a compact, integrated solution that eliminates unnecessary cables, tangles and clutter to keep installations and work spaces neat and orderly. Its Micro-USB port allows for additional power if required.

Manufacturer Part Number
151436
EAN/UPC
0766623151436,766623151436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • UL20276
  • HDMI 1.3
Contacts
  • HDMI 19-pin male
  • VGA 15-pin female
  • Micro-USB female
  • Molded PVC boot
  • Shielded
Cable
  • 30-AWG connectors
  • Mylar and aluminum shielding
  • Withstanding voltage: 300 VDC
  • Insulation resistance: 10 MΩ
  • Conductive resistance: 5 Ω
  • Thermal plastic casing
  • Length: 22 cm (9 in.)
  • Weight: 34 g (1.2 oz.)
Package Contents
  • HDMI to VGA Converter