Backup Plus STDR4000300 Hard Drive

Small drive, large storage for your digital life on your computer and mobile devices

The Seagate ® Backup Plus portable drive offers the mobility of a portable with the high capacity of a desktop drive. Under a sleek metal design lies 4TB of storage— twice the capacity of comparable 2.5-inch portable drives. This gives you the space to store your movie, music and photo collections—and bring them with you wherever you go.

High-speed USB 3.0 and 2.0 connectivity offers plug-and-play functionality on your PC without the need of an external power supply. Install the NTFS driver for Mac ® , and you can use the drive interchangeably between Windows and Mac computers without reformatting.

Via the Seagate Dashboard software, you are provided with tools for local, mobile, cloud and social media backup. Run a one-click backup or schedule an automatic backup plan to protect your files in your Backup Plus portable drive at your convenience. Install the free Seagate Mobile Backup app on an iOS or Android mobile device to back up all of the pictures and videos from the device to your external drive or the cloud.

The Backup Plus portable drive includes 200GB of cloud storage with OneDrive ® for 2 years for added protection and on-the-go access for your most important files. 1 Back up to the cloud using OneDrive or Seagate Dashboard. Additional cloud connectivity is available for Google Drive and Dropbox, as well as social media backup for your Facebook and Flickr accounts.

For your videos and photos, the Lyve app recognizes your Backup Plus drive as a go-to photo and video repository. Free up your phone’s memory by off-loading files to your drive, and you can access them anywhere in a single, organized library with the Lyve mobile and desktop apps.

Manufacturer Part Number
STDR4000300
EAN/UPC
0763649072974,763649072974
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0

Capacity: 4TB

Warranty: 2 years

Length: 114.50mm

Width2: 78.00mm

Typical Weight: 541g