Z333 Speaker System

Powerful sound, deep bass

80-watts peak power

Loud, deep, clear sound for your music, movies and games. Z333 delivers 80W peak power and 40W RMS sustained power.

Deep, intense bass

Experience intense bass with the large 5-inch front-firing driver.

Convenient controls

Place the control pod where you can easily access the power and volume controls. Listen in private using the headphone jack.

Adjustable bass

Bass level is a matter of taste. The separate volume control lets you adjust the level of low-end produced by the subwoofer without changing the volume of the satellite speakers. You can optimize the level of bass to your personal preference.

Multiple device inputs

With both 3.5mm and RCA inputs, play audio content from your computer, tablet, smartphone, game console or TV.

Add a Bluetooth Audio Adapter

Listen to music from your Bluetooth® wireless devices—smartphone, tablet—by adding Logitech Bluetooth Audio Adapter—sold separately.

Manufacturer Part Number
980-001204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System RequirementsAudio with 3.5 mm or RCA output including::

  • Computer running on any major operating system (Windows®, Mac®, Chromebooks™)
  • Smartphones
  • Tablets
  • Televisions
  • MP3 players DVD / Blue-ray players
  • Game Consoles: PlayStation®3, Xbox 360®

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Right satellite
  • Left satellite
  • Subwoofer
  • User documentation 

Part Number

  • PN 980-001204

Dimensions

Satellite:
Height: 192 mm (7.55 in)
Width: 108 mm (4.25 in)
Depth: 157 mm (6.20 in)
Weight: 600 g (1.32 lbs)

Subwoofer:

Height:
230 mm (9.05 in)
Width: 232 mm ( 9.13 in)
Depth: 157 mm (6.20 in)
Weight: 2.5 kg (5.5 lbs)

Control pod:

Height: 54 mm (2.12 in)
Width: 55 mm (2.16 in)
Depth: 55 mm (2.16 in)
Weight: 72 g (2.5 oz)

Cable Length:

  • Power cable: 150 cm (4.9 ft.)
  • Right satellite to subwoofer: 150 cm (4.9 ft.)
  • Left satellite to subwoofer: 150 cm (4.9 ft.)
  • Control pod hard wired cable: 150 cm (4.9 ft.)

Technical Specifications Speaker Type: 2.1

Power Type: AC

Power Rating (RMS):

  • 40W
  • Satellites: 2 x 8 watts (into 4 ohms, @100Hz, @10% THD
  • Subwoofer: 24 watts (into 8 ohms, @100Hz, @10% THD)

Power Adapter: 100 - 240V (50/60 Hz)

Connections:

  • Inputs: Stereo RCA, 3.5 mm auxiliary input
  • Headphone jack: 3.5mm

Indicator Lights (LED): Green

Driver Size:

  • Satellite: 76 mm (3.0 in) convex dome driver
  • Subwoofer: 133 mm (5.25 in) front-firing dome driver

Sound Pressure Level (SPL Max): >96 dBA

Signal -to-Noise Ratio (SNR):

  • Satellites: 85 dB, A-weighted
  • Subwoofer: 80 dB, A-weighted

Frequency Response: 55 Hz - 20 kHz

Input Impedance: 10 Kohm

Audio Controls:

  • Volumn, ON/OFF on control pod
  • Bass on subwoofer

Sensitivity:

  • Satellite: 500mV
  • Subwoofer: 200mV