Tab S2 9.7 Bluetooth Keyboard Cover

Tab S Design Identity

Samsung Galaxy Tab S2 9.7 Bluetooth Keyboard Case ensures a perfect size match for your device, clipping directly to the body of the tablet. Available in Black leather-look PU finish, the Tab S2 Keyboard Cover compliments and helps protect your Tab S2 9.7 device.

High Portability Smart Partner

Galaxy Tab S2 9.7 Bluetooth Keyboard Case provides high portability with a clever key layout. The magnetically connected Keyboard detaches easily from the cover, to allow the keyboard to be connected and used with other Bluetooth compatible devices.

Manufacturer Part Number
EJ-FT810UBEGWW
EAN/UPC
8806086974561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

  • Type

    Li-ion Polymer 520mA

Color

  • Color

    Black

Compatibility

  • Compatible Models

    Tab S2 9.7 LTE/WIFI

General Feature

  • Interface

    Bluetooth

  • Keys Quantity

    80/81 Keys

  • Packaging Contents

    Book Cover, Keyboard

  • System Requirements

    Lollipop

  • Touch Pad, Touch Screen

    embedded

  • Warranty

    12 month

Physical specification

  • Dimension (WxHxD)

    237.0 x 168.7 x 5.8 mm

  • Weight

    318.5 g

Type

  • Type

    Keyboard