Premier Electric Projection Screen

Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently.

Premier is housed in a black (standard, white is optional) pentagonal steel case (5-7/8" H x 5-1/4" D 149mm x 133mm) that is scratch-resistant with matching endcaps. For sizes that require a larger case it is an extruded aluminum case (6-3/4" x 6-3/4" 171mm x 171mm).

Manufacturer Part Number
101794
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 101794
Surface material: Matt White XT1000V
Image Format: 16:10
Diagonal size: 113"
Image/Viewable area: 60" x 96"
Case length: 113 7/8"
Product weight: 60 pounds
Shipping weight: 75 pounds