Printer Stand - WorkCentre 3655/6655

Add this printer stand to your WorkCentre 3655 or 6655 and turn it from a desktop unit to a standalone machine. Wheels and extended feet allow for better maneuverability and stability.

Manufacturer Part Number
497K14670
EAN/UPC
0095205507690,095205507690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible Products: WorkCentre 6655 , WorkCentre 3655
Availability: Ships 3-5 days
Capacity/Yield: n/a
Shipping Dimensions (LxWxH): 20.9" x 22" x 10.6"
Shipping Weight: 34.27 lb
UPC Code: 095205507690