2.5” SATA SSD 3ME2

Innodisk 2.5” SATA SSD 3ME2 is SATA III 6Gb/s Flash based disk, which delivers excellent performance and reliability making it the ideal solution for a variety of applications, including embedded system, industrial computing, and enterprise field. 2.5” SATA SSD 3ME2 not only performs unmatched performance, but also designed with Innodisk owned technical knowhow to ensure the data integrity and highest levels of reliability.

Manufacturer Part Number
DES25-64GD72SWCQN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: 2.5” SATA SSD 3ME2
Interface: SATA III 6.0 Gb/s
Type: 2.5"
Flash Type: MLC
Capacity: 32GB~256GB
Max. Channels: 4
Sequential R/W (MB/sec, max.): 470 / 160
Max. Power Consumption: 1.67W (5V x 335 mA )
Thermal Sensor: Y
External DRAM Buffer: N
ATA Security: Y
S.M.A.R.T.: Y
Dimension (WxLxH/mm): 69.85 x 100.00 x 6.90
Vibration: 20G@7~2000Hz
Shock: 1500G@0.5ms
MTBF: >3 million hours
Storage Temperature: -55°C ~ +95°C
Operation Temperature:

  • Standard Grade: 0°C ~ +70°C;
  • Industrial Grade: -40°C ~ +85°C