The Unitech FC77 is the ideal on-counter imager scanner for retailers that require high performance in a compact design. Capable of scanning all common 1D, composite, stacked and 2D barcodes, the FC77 is also able to scan digital barcodes (including QR codes) off smartphones and tablets. Just need standard 1D scanning? Our hands-free FC77 is now available in 1D.
Target Markets / ApplicationsThe Unitech FC77 can be used in a wide variety of markets and applications. Its on-counter design provides great productivity and efficiency with its high performance 2D imager scanner and compact footprint.
RetailNote:
Model Number
FC77-1UCB00-SG: FC77 Presentation Scanner, Linear Imager, USB
Operational & Performance
Technology: Area imager
Light Source: Visible red LED 625nm± 5 nm
Light Level: Max 10.000 LUX
Depth of field: up to 300mm @ 20mil/0.5mm, Code 39, 90% PCS (Performance may be impacted by barcode quality and environmental conditions).
Scan rate: 60 scans/second in full frame
120 scans/second in 1D emulation
Reading indicator: Beeper and LED (Stand-by Blue / Good read - Orange)
View of field: 40° horizontal, 25° vertical
Electrical
Rush Power: DC +5 V, 500mA (typical)
Operating Power: DC +5 V, 270mA (typical)
Standby Power: DC +5 V, 250mA (typical)
Operation modes
Types: Operation mode, automatic sleep and wake-up mode, standby mode.
Interfaces
Type: USB
Enclosure
Scanner dimension: L - 3.84" W - 3.35" (scanner) 3.7" (base) H - 6.36"
Scanner weight: 12.4 oz
Environmental
Operating temperature: 32˚F to 104˚F
Storage temperature: -4˚F to 140˚F
Relative humidity: 5% - 95% non-condensing
Drop test : 3-Foot
Environmental sealing: IP42
Accessories
Type: USB Interface cable
Safety
Electrical safety: EN 60950-1 :2001
Warranty
Standard: 3 Years
EM Compatibility
Radio& TV Interference: EN 55024/22, PCC Part 15 classB, CNS 13438
Electro Static Dicharge: IEC 801-2 (1991)
Regulatory approvals
Types: CE, FCC
EAS deactivation
Electronic Article Surveillance (EAS): Internal RF antenna compatible with (standard) EAS deactivation system.