UDV-14A-PLUS KVM Switch

The Master-IT USB KVM Switch with DVI and VGA series embedded DDM Technology can 100% maintain the compatibility of the shared devices and connect systems. As a result the UDV+ series becomes the most reliable and robust KVM switch in the world. UDV+ series provides the premium video resolution up to 2560 x 1600 on one monitor and 1920 x 1440 on another.

The UDV-14A+, as with all ConnectPRO KVM switches, features all-the-time active DDC/EDID communication, which makes this switch Windows 7/8 compatible.

Manufacturer Part Number
UDV-14A-PLUS-KIT
EAN/UPC
0641458188270,641458188270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Computer port number: 4

On-Screen Display: No

Panel button control: 4

Front panel Indication: PC On-line – Green Selected – Red Both – Orange

IR remote control: RC-01 (Sold Separately)

Hot plug-and-play: Yes

Hot key control: Yes

Auto Scan: Yes ( Hot key )

Selectable scan interval: 5, 8, 15, 20, 30 sec ( Hot key )

Beep Sound: On / Off ( Hot key selectable )

Keyboard Type Rate: 10, 15, 20, 30 characters/sec ( Hot key )

Cable length ( Max ): 5M ( 15ft ) at Console; 5M ( 15ft ) at PC

Video Resolution:

DVI Max 2560 x 1600 on one monitor

VGA Max 1920 x 1440 on one monitor

Mechanical

Height: 60 mm

Width: 275 mm

Depth: 131 mm

Weight: 1600g

Environmental

Operating Temp: 0 to 60 degrees C

Storage Temp: -30 to 70 degrees C

Humidity: 0~80% RH, NC

Power

Operating Voltage: DC 5V ( 2000 mA )

Power Frequency: 50-60 Hz

Certification: FCC, CE