Two Screens Are Better Than One
One Cable Does the Job
15.6-inch Full HD display with a single USB 3.0 cable for power and data transmission
Sleek and Ultra-portable
World’s slimmest and lightest USB monitors with a metallic finish
Adjusting to Your Needs
Auto-rotating display bundled with the ASUS Smart Case – a two-way adjustable stand and protective sleeve
One cable does the job, adding a second monitor has never been so easy
The 15.6-inch MB169B+ portable USB-powered monitor needs just one USB cable for both its video signal and power to deliver up to a Full HD resolution. Thanks to the higher bandwidth of USB 3.0, experience fast, fluid images from your connected device that makes having an on-the-go multi-display setup a reality. What’s more, the MB169B+ is backwards compatible with a notebook or desktop PC USB 2.0 port.
Sleek and ultra-portable with a Zen-inspired design
With a slim 8.5 mm (0.3-inch) profile and tipping the scales at just 800g (1.76 pounds), the MB169B+ is the world’s slimmest and lightest companion display, ideal for a simple on-the-go dual-monitor setup and mobile presentations.
A durable metallic finish with a fine pattern of concentric circles makes the MB169B+ the perfect complement to your notebook. And for added durability, it comes with a protective carrying case that doubles as an adjustable stand for tabletop use.
Adjusting to your needs
The MB169B+ with Auto Rotate (patent-pending) can automatically sense its orientation and switches the display between landscape and portrait based on its position; also, featuring IPS panel ensures a better viewing angle and nearly no color shift promise. These features provide you a more user-friendly scenario.
Increased productivity with ASUS EzLink technology
The MB169B+ features ASUS EzLink technology that offloads graphics processing from the PC to dedicated hardware in the monitor. As a result, a PC can drive up to five MB169B+ monitors at the same time, regardless of its own graphics capability — it just needs sufficient USB ports. EzLink also automatically restores application window positions as a MB169B+ monitor is connected and disconnected, and automatically rotates the image between landscape and portrait modes, as required.
Note:
MB169B+
DisplayConvenient Hotkey
Brightness Adjustment