Short Throw Projector

Uncompromising Short Throw Imagery

  • Cost-effective short throw projector with 3000 lumens and 18,000:1 contrast ratio
  • Text, images and video are sharp and easy to read
  • Exceptional color and clarity from short distances
  • Control total cost of ownership with energy saving features and 6000 hours of lamp life
  • Easy to operate
The Optoma W303ST is engineered to deliver exceptional short throw performance in space constrained environments such as classrooms, meeting rooms, and boardrooms. The W303ST is a cost effective short throw projector that sports an impressive 3000 lumens and 18,000:1 contrast ratio for sharp text, colorful images, and artifact-free videos.
The Optoma W303ST is portable and robust, allowing the projector to be mounted on the ceiling in a classroom or placed on a table in a meeting for the ultimate in installation convenience.
The W303ST’s short throw projection design minimizes unwanted shadows on the presenter, allowing the audience to remain engaged without distractions. The W303ST is reliable and economical featuring a 2-Year warranty (1-Year lamp) and 6000 hours of lamp-life via ECO+ mode.

Manufacturer Part Number
W303ST
EAN/UPC
0796435419769,796435419769
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

W303ST Specification

Display Technology: Single 0.65" DC3 DMD DLP® Technology by Texas Instruments™
Native Resolution: WXGA 1280 x 800
Brightness: 3000 lumens
Contrast Ratio: 18,000:1 (full on/full off)
Noise Level (Eco mode): 29dB
Weight: 6 lbs (2.7 kg)
I/O Connectors: HDMI, two VGA-in, VGA-out, S-video, composite video, audio-in (3.5mm), audio-out (3.5mm), RS-232C, USB-B (mouse and service)
Maximum Resolution: WUXGA (1920 x 1200)
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGA resized, VESA, PC and Mac compatible
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Displayable Colors: 1.07 Billion
Projection Lens: F=2.8, f=7.51 mm manual focus
Throw Ratio 3: 0.52 (distance/width); ±5% variance
Projection Distance: 1.64'–8.2' (0.5–2.5 m)
Zoom Type: 0.8~2.0
Aspect Ratio: 16:10 Native, 16:9 & 4:3 compatible
Offset: 112%
Horizontal Scan Rate: 15.3–91.1KHz
Vertical Scan Rate: 24–85Hz, (120Hz for 3D)
Lamp Life2 : (hrs)
Keystone Correction: ±40° Vertical
Audio: One 2-Watt speaker
Dimensions (W x H x D): 11.3" x 9.6" x 3.9" (287 x 244 x 99 mm)
Remote Control: IR remote mouse control
Power Supply: AC input 100–240V, 50–60Hz, auto-switching
Power Consumption: Max 258W (Normal), Min 205W (Eco+), <0.5W (standby-ECO)
Uniformity: >80%
Security: Kensington® lock port and keypad lock
Standard Accessories: W303ST projector, AC power cord, remote control, batteries for remote, lens cap, multilingual CD-ROM user’s manual, quick start card, and warranty card
Optional Accessories: HDMI cable, ceiling mount, component to VGA cable, RS-232 cable, Optoma screen, DLP® Link™ 3D glasses
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details.
Operating Temperature: 41–104°F (5–40°C), 85% max humidity
Optional Wireless: No
Warranty: 2-Year Optoma Express Service, 1-Year on Lamp
Projection method: Front, rear, ceiling mount, table top